EN
  • EN
  • DE

10120001-101LF

Part No 10120001-101LF
Manufacturer Amphenol
Catalog Backplane Connectors
Description CONN HDR HI SPEED 120POS EDGE MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 120 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural High Speed
Manufacturer AMPHENOL
Series Airmax VSe®
Package Tube
Operating Temperature Range -55°C ~ 85°C
Mounting Board Edge, Through Hole, Right Angle
Family Name 10120001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 10120001-101LF-ND, 2266-10120001-101LF, 609-4740
Quantity per package 26
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904962-10120001-101LF
Ultra Librarian 3D Model Ultra Librarian 10120001-101LF CAD Model

Description

The 10120001-101LF is a backplane connector manufactured by Amphenol. Backplane connectors are essential components in systems requiring high-speed, reliable connections between multiple boards, such as in telecommunications, data centers, and industrial computing applications. This particular connector is designed to provide robust performance and signal integrity in demanding environments.

Applications:

  • Telecommunications equipment: Used in routers, switches, and other network infrastructure devices.
  • Data center servers: Provides connections between server blades and the backplane.
  • Industrial computing systems: Facilitates communication between modules in control systems.
  • Medical equipment: Enables reliable connections in diagnostic and monitoring systems.
  • Military and aerospace applications: Offers ruggedized connectivity for harsh environments.

Features:

  • High-speed data transmission: Designed to support high-bandwidth signals with minimal signal loss.
  • Robust construction: Durable materials and design for reliable performance in harsh environments.
  • High pin count: Provides a large number of connections for complex systems.
  • Low insertion force: Easy mating and unmating of connectors without damaging pins.
  • Compliance: RoHS compliant, ensuring environmental safety.
  • Shielded Options: Available with shielding to minimize electromagnetic interference (EMI).

Benefits:

  • Improved system performance: Ensures reliable high-speed data transmission between boards.
  • Increased system reliability: Reduces the risk of connection failures and downtime.
  • Simplified system assembly: Easy to mate and unmate connectors saves time and effort.
  • Reduced EMI: Shielded options minimize electromagnetic interference for improved signal integrity.
  • Long-term availability: Designed for long-term use and availability.

Technical Specifications:

The 10120001-101LF backplane connector features a specific pin count and pitch, detailed in Amphenol's datasheet. It supports high-speed data rates, often in the range of several gigabits per second. The connector is typically made from high-temperature thermoplastic materials and features gold-plated contacts for optimal conductivity and corrosion resistance. It is designed for press-fit installation into the backplane. Specific electrical characteristics, such as impedance and crosstalk, are also detailed in the datasheet. The LF suffix indicates that the connector is lead-free and RoHS compliant.

Using the appropriate backplane connector is critical for the overall performance and reliability of a system. Amphenol's 10120001-101LF provides a robust and high-performance solution for demanding backplane applications.

You May Also Be Interested in

Amphenol Aerospace Operations
MOTHER BOARD POLARIZATION KEY (0
Need more? Email Us
TE Connectivity
ATCA GUIDE MODULE RA MALE
Need more? Email Us
TE Connectivity
CONTACT,SKT,SIZE #0
Need more? Email Us
TE Connectivity
CONN RCPT HSG 42POS BLK PNL MNT
Need more? Email Us
TE Connectivity
CONN 34POS BLACK PNL MNT
Lowest to $33.5019
Hirose Electric Co Ltd
CONTACT PIN SIGNAL 24-28AWG GOLD
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
EDAC Inc.
CONN COVER METAL 56POS TOP
Lowest to $31.9787
EDAC Inc.
CONN HSG RACK & PANEL 20POS GRN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess