EN
  • EN
  • DE

1S955

Part No 1S955
Manufacturer Diodes Incorporated
Catalog Circular Connectors
Description DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1122238-1S955
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1S955 CAD Model

Description

Introducing Product 1S955 from Diodes Incorporated

Diodes Incorporated is proud to present the 1S955, a robust and efficient rectifier diode designed to meet the demanding requirements of modern electronic applications. This high-quality semiconductor device is engineered to provide reliable and consistent performance, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • High Reverse Voltage: The 1S955 is capable of withstanding high reverse voltages, ensuring protection against voltage spikes and surges that can occur in electrical circuits.
  • Low Forward Voltage Drop: With its low forward voltage drop, this diode ensures minimal power loss during operation, contributing to the overall efficiency of the system.
  • Fast Switching Speed: The device is designed for fast switching, making it suitable for high-frequency applications where rapid transitions are crucial.
  • Compact Design: The 1S955 comes in a small package, allowing for easy integration into space-constrained designs without compromising performance.
  • High Reliability: Manufactured with Diodes Incorporated's stringent quality control standards, the 1S955 is built for long-term reliability and stable operation over its lifespan.

Applications

The versatility of the 1S955 rectifier diode makes it an excellent choice for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive electronics
  • Telecommunication systems
  • Consumer electronics

Technical Specifications

The 1S955 offers a set of impressive technical specifications that cater to the needs of advanced electronic circuits:

  • Maximum Reverse Voltage (V<sub>R): Specified by Diodes Incorporated
  • Forward Continuous Current (I<sub>F): Specified by Diodes Incorporated
  • Operating Junction Temperature Range: Specified by Diodes Incorporated

For detailed technical specifications, please refer to the official datasheet provided by Diodes Incorporated.

Quality Assurance

Diodes Incorporated is committed to delivering high-quality products. The 1S955 is subjected to rigorous testing and quality assurance processes to ensure it meets the highest industry standards for performance and reliability.

Whether you are designing a new power management system or looking to enhance the efficiency of an existing application, the 1S955 from Diodes Incorporated is a reliable and cost-effective solution that does not compromise on quality.

Please note that the specifications mentioned above are subject to change. Always consult the latest datasheet from Diodes Incorporated for the most up-to-date product information.

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT MALE 23P SILV SLDR CUP / 23 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol
62GB16F1402SN Amphenol LTD Circular MIL Spec Connector 62GB datasheet, inventory, & pricing.
Need more? Email Us
ITT Cannon, LLC
CONN PLUG 1 POS STRAIGHT W/PINS
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG 5POS INLINE SKT
Need more? Email Us
Amphenol
Circular Connector, Mil-C-38999 Series I, Receptacle, 22, Pin, Crimp, Panel Mount
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 23POS GOLD CRIMP / 23 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 3P SILV SLDR CUP / 3 Position Circular Connector Receptacle, Male Pins Solder Cup
Lowest to $17.7440
Bulgin
CONN PLUG FMALE 5P WIRE LEAD / 5 Position Circular Connector Plug, Female Sockets Wire Leads
Lowest to $50.5266

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess