EN
  • EN
  • DE

76155-1808

Part No 76155-1808
Manufacturer Molex, LLC
Catalog Backplane Connectors
Description IMPACT BP 4X8 OPEN SN  /  96 Connector Header, Male Pins Through Hole Black Impact
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr Molex
Series Impact 76155
Package Tray
Connector Type Header, Male Pins
Connector Style Impact
Number of Positions 96
Number of Positions Loaded All
Pitch 0.053" (1.35mm)
Number of Rows 12
Number of Columns 8
Mounting Type Through Hole
Termination Press-Fit
Contact Layout, Typical 32 Differential Pairs
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C ~ 85°C
Voltage Rating 30V
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-76155-1808
Standard Package 1
Win Source Part Number 1040766-76155-1808
Ultra Librarian 3D Model Ultra Librarian 76155-1808 CAD Model

Description

The 76155-1808 is a backplane connector manufactured by Molex, LLC. It is designed to provide reliable and high-speed signal transmission in backplane applications. This connector is part of Molex's extensive range of backplane interconnect solutions and is engineered for demanding data communication requirements.

Applications

  • Servers: Used for interconnecting server blades and backplanes.
  • Telecommunications Equipment: Employed in telecom switches and routers for high-speed data transmission.
  • Data Storage Systems: Utilized in storage arrays and RAID systems for connecting storage modules.
  • Networking Equipment: Integrated into network switches and routers for backplane connectivity.
  • Industrial Computing: Used in industrial computers and control systems for reliable data communication.

Features

  • High-Speed Performance: Designed for high-speed data transmission in backplane applications.
  • Durable Construction: Built to withstand repeated mating cycles and harsh environments.
  • Low Insertion Force: Provides easy mating and unmating.
  • Signal Integrity: Engineered to maintain signal integrity in high-speed applications.
  • Multiple Contact Points: Offers multiple contact points for reliable electrical connection.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Reliable Data Transmission: Ensures reliable data transmission in demanding backplane environments.
  • Long-Term Durability: Durable construction provides long-term reliability.
  • Easy Mating and Unmating: Low insertion force simplifies installation and maintenance.
  • Maintained Signal Integrity: Preserves signal integrity for high-performance applications.
  • Secure Electrical Connection: Multiple contact points ensure a secure and reliable electrical connection.

Additional Details

The 76155-1808 backplane connector is designed to meet the stringent requirements of modern high-speed data communication systems. It is available in various configurations to accommodate different backplane architectures. The connector’s design minimizes signal reflections and crosstalk, ensuring optimal signal integrity. Its robust construction and reliable performance make it a suitable choice for critical applications.

The specific electrical and mechanical characteristics of the connector, such as its voltage rating, current rating, and operating temperature range, should be considered to ensure compatibility with the intended application. Proper installation procedures should be followed to ensure reliable operation.

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG DRAWER 8POS BLUE
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN SIGNAL 24-28AWG GOLD
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
HARTING
CONN RCPT HSG DIN 41612 32POS
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD POLARIZATION KEY (0
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 4POS BLK
Need more? Email Us
Amphenol
SHORT SINGLE GUIDE PIN
Lowest to $31.2719
HARTING
DIN-POWER SCHALENGEHAUSE F24
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess