EN
  • EN
  • DE

10151349-052R1LF

Part No 10151349-052R1LF
Manufacturer Amphenol
Catalog Card Edge Connectors - Edgeboard Connectors
Description Mini Pci EXPRESS-10151349-052R1LF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024249-10151349-052R1LF
Categories Card Edge Connectors - Edgeboard Connectors
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10151349-052R1LF CAD Model

Description

The 10151349-052R1LF is a card edge connector manufactured by Amphenol. Card edge connectors are designed to provide a connection between a printed circuit board (PCB) and another device, typically another PCB or a backplane. Amphenol is a well-known manufacturer of connectors and interconnect solutions.

Applications:

  • Connecting expansion cards to motherboards in computers
  • Interfacing with backplanes in telecommunications equipment
  • Connecting modules in industrial control systems
  • Connecting memory cards to devices
  • General PCB-to-PCB connections

Features:

  • 52 contacts (number inferred from part number)
  • Right-angle mounting (inferred from part number)
  • Through-hole termination
  • Durable construction
  • RoHS compliant

Benefits:

  • Provides a reliable electrical connection
  • Facilitates easy insertion and removal of cards
  • Ensures proper alignment and mating
  • Meets industry standards for performance and reliability

Additional Details:

The '10151349' is Amphenol's specific part number designation. The '-052' likely indicates the number of contacts (52), and the 'R1LF' suffix usually denotes RoHS compliance and possibly other specific features or plating options. Card edge connectors are characterized by their pitch (the distance between contacts), the number of contacts, the mounting style (e.g., right-angle, vertical), and the termination method (e.g., through-hole, surface mount). The connector's materials and plating determine its durability, conductivity, and resistance to corrosion. Designers should consult the Amphenol datasheet for the 10151349-052R1LF connector to obtain detailed specifications, including contact plating material, insulator material, current rating, voltage rating, mating force, unmating force, and operating temperature range. The datasheet will also include mechanical drawings that specify the connector's dimensions and mounting requirements, which are crucial for proper PCB layout and assembly.

You May Also Be Interested in

TE Connectivity
CONN M.2 FMALE 67POS 0.020 GOLD / 67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020" (0.50mm) Black
Lowest to $11.7000
TE Connectivity
CONN EDGE DUAL FMALE 6POS 0.100 / 6 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Lowest to $1.2554
Amphenol
CONN EDGE DUAL FML 34POS 0.100
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FML 168POS 0.024 / 168 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Black
Need more? Email Us
TE Connectivity
CABLE REC ASSY, 84 P, VERT, SLIV
Lowest to $2.5450
Amphenol
CONN PCI EXP FMALE 164POS GOLD / 164 Position Female Connector PCI Express™ Gold Black
Need more? Email Us
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 10POS 0.039 / 10 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black
Lowest to $2.9981
Samtec Inc.
CONN EDGE DUAL FMALE 80POS 0.031 / 80 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Lowest to $4.8926

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3899 $62.5455
105+ $1.1404 $119.7420
160+ $1.1048 $176.7680
220+ $1.0692 $235.2240
280+ $1.0335 $289.3800
375+ $0.9265 $347.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess