EN
  • EN
  • DE

62GB-10J18-32SA-639

Part No 62GB-10J18-32SA-639
Manufacturer Amphenol
Catalog Custom Parts (0 - A)
Description 62GB 32C 32#20 Skt Recp Br Cad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Style Socket
Gender Female
Number of Contacts 32
RoHS Non-Compliant
Win Source Part Number 1160378-62GB-10J18-32SA-639
Categories Custom Parts
Manufacturer Amphenol
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 62GB-10J18-32SA-639 CAD Model

Description

The Amphenol 62GB-10J18-32SA-639 is a circular connector, designed for robust and reliable connections in harsh environments. This connector is part of the Amphenol 62GB series, known for their durability and resistance to vibration, moisture, and extreme temperatures. It is commonly used in military, aerospace, and industrial applications where secure and dependable electrical connections are critical.

Applications:

  • Military communication equipment
  • Aerospace instrumentation systems
  • Industrial control systems
  • Robotics and automation equipment
  • Marine electronics

Features:

  • Threaded coupling mechanism for secure connection
  • Environmental sealing to protect against moisture and contaminants
  • Durable metal construction for resistance to vibration and impact
  • Multiple contact options for various signal and power requirements
  • Operating temperature range suitable for harsh environments

Benefits:

  • Ensures reliable electrical connections in demanding applications
  • Reduces downtime due to connection failures
  • Protects sensitive electronic equipment from environmental damage
  • Provides a long-lasting and robust connection solution
  • Offers flexibility in design with multiple contact configurations

Additional Details:

The 62GB-10J18-32SA-639 features a shell size of 18, indicated by '18'. The connector has 32 socket (female) contacts ('32SA'). The '10J' indicates a specific shell style and material, likely a threaded coupling with a metal construction. The connector is designed to withstand significant vibration and shock, making it suitable for use in mobile and high-stress applications. Its environmental sealing, achieved through O-rings and other sealing features, protects the contacts from moisture, dust, and other contaminants. Consult the Amphenol datasheet for complete specifications, including current and voltage ratings, temperature range, and materials.

You May Also Be Interested in

TE Connectivity
Mag45 - RJ45 with Integrated Magnetics
Lowest to $87.5875
Johanson Technology Inc.
MLCC 1812, 0.33 F, 10%, 250V / 7 Inch Reel
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
International Resistive
Need more? Email Us
American Zettler, Inc.
Electromechanical Relay 24VDC 960Ohm 6A DPDT(21.7x16x16.5)mm THT Miniature PCB Relay
Lowest to $0.8964
Crouzet USA
Microswitch, Miniature, V3-83161 Series, 831618 Sp4174 I W2
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Fuji Electric
Lowest to $102.6668
Rochester Electronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess