EN
  • EN
  • DE

A2504332D

Part No A2504332D
Manufacturer Amphenol
Catalog Circular Connectors - Accessories
Description MS25043 - RECPT, , CAD / Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr Amphenol
Series *
Package Bag
Product Status Active
Base Product Number MS25043
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1080389-A2504332D
Ultra Librarian 3D Model Ultra Librarian A2504332D CAD Model

Description

The A2504332D is an accessory for circular connectors manufactured by Amphenol. This accessory is designed to enhance the functionality and protection of circular connectors, typically used in harsh environments. While the specific type of accessory may vary (e.g., backshell, dust cap, sealing cap), its primary purpose is to provide added durability, environmental sealing, or strain relief to the connector assembly.

Applications

  • Aerospace
  • Military and defense
  • Industrial automation
  • Transportation
  • Marine

Features

  • Durable construction: Made from high-quality materials to withstand harsh environments.
  • Environmental sealing: Provides protection against dust, moisture, and other contaminants.
  • Strain relief: Reduces stress on cable connections, preventing damage.
  • EMI/RFI shielding: Offers protection against electromagnetic interference and radio frequency interference (if applicable).
  • Corrosion resistance: Ensures long-term reliability in corrosive environments.

Benefits

  • Enhanced connector protection: Extends the lifespan of the connector in harsh environments.
  • Improved system reliability: Reduces the risk of connection failures and downtime.
  • Simplified installation: Makes it easier to connect and disconnect cables.
  • Increased safety: Provides additional protection against electrical hazards.
  • Cost savings: Reduces the need for frequent connector replacements.

Additional Details

The A2504332D accessory is typically constructed from materials such as aluminum alloy, stainless steel, or high-performance plastics, depending on the specific application requirements. It is designed to be easily installed and removed, allowing for quick maintenance and repairs. The accessory may also incorporate features such as O-rings or gaskets to provide a watertight seal. When selecting a circular connector accessory, it is important to consider the specific environmental conditions and performance requirements of the application.

Without more specific information about the exact accessory type, it is difficult to provide more detailed specifications. However, general parameters include the material, dimensions, environmental rating (e.g., IP rating), and compatibility with specific connector series.

You May Also Be Interested in

Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
HARTING
CONN LOCKNUT M16 SILVER
Need more? Email Us
LEMO
CONN COVER SILVER
Need more? Email Us
Glenair, Inc.
CONNECTOR
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess