EN
  • EN
  • DE

G861AB03221TS3HR

Part No G861AB03221TS3HR
Manufacturer Amphenol
Catalog OEM Parts (F - I)
Description Wafer 2.54MM Pitch Str DIP, 1X3PIN, G/f, NY4T, TAIL=3.4MM, Color-natural, T&r Wo/cap / Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060393-G861AB03221TS3HR
Categories OEM Parts(F-I)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G861AB03221TS3HR CAD Model

Description

The G861AB03221TS3HR is a connector manufactured by Amphenol. While specific detailed information about this particular part number is difficult to obtain, based on the Amphenol product range and connector types, we can infer some general characteristics and potential applications.

Applications

  • Industrial Automation: Connectors like this are used in industrial environments for connecting sensors, actuators, and other control devices.
  • Telecommunications Equipment: These connectors may be used in telecommunications infrastructure for signal and power transmission.
  • Data Centers: Connecting servers, network switches, and other critical data center equipment.
  • Medical Devices: Ensuring reliable connections in medical equipment where signal integrity is crucial.
  • Aerospace and Defense: Applications requiring robust and reliable connectivity in harsh environments.

Features

  • Durable Construction: Amphenol connectors are generally known for their robust design and ability to withstand harsh environments.
  • High Signal Integrity: Designed to minimize signal loss and interference.
  • Secure Mating: Ensuring a reliable and stable connection.
  • Compact Design: Optimizing space utilization in densely packed environments.
  • Shielded Options: Providing electromagnetic interference (EMI) protection.

Benefits

  • Increased Reliability: Ensuring consistent performance in critical applications.
  • Reduced Downtime: Minimizing connection-related failures, leading to less equipment downtime.
  • Improved Signal Quality: Delivering clear and accurate signal transmission.
  • Easy Installation: Streamlining the assembly process.
  • Long Service Life: Providing a cost-effective solution with extended durability.

Given the lack of detailed specifications, it is important to consult Amphenol's official documentation or contact their technical support for precise details regarding the G861AB03221TS3HR connector. This will ensure accurate implementation and optimal performance in the intended application. Characteristics like voltage rating, current rating, contact material, and environmental operating conditions are typically crucial for connector selection and should be verified with the manufacturer's specifications.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hewlett Packard
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess