EN
  • EN
  • DE

GMCB05821134CHR

Part No GMCB05821134CHR
Manufacturer Amphenol
Catalog USB, DVI, HDMI Connectors
Description MICRO USB AB 5POS RIGHT ANGLE SM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 12 Weeks
Features USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
Manufacturer AMPHENOL
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount, Right Angle; Through Hole
Family Name GMCB058
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 664-GMCB05821134CHRDKR, 664-GMCB05821134CHRCT, 664-GMCB05821134CHRTR
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872809-GMCB05821134CHR
Ultra Librarian 3D Model Ultra Librarian GMCB05821134CHR CAD Model

Description

The GMCB05821134CHR is a connector manufactured by Amphenol. Connectors of this type are generally used for providing a secure and reliable connection between cables and printed circuit boards (PCBs) or other electronic components. Specific details about this connector, such as its type, number of contacts, and mounting style, would be necessary for a more comprehensive description.

Applications

  • Telecommunications Equipment: Connecting various components within telecom systems.
  • Data Communication Systems: Used in networking devices and data centers.
  • Industrial Automation: Providing reliable connections in industrial control systems.
  • Medical Devices: Ensuring secure connections in medical equipment.
  • Aerospace Applications: Utilized in aircraft electronics for robust and reliable connections.

Features

  • Durable Construction: Made from high-quality materials to withstand harsh environments.
  • Secure Mating: Designed for a secure and reliable connection.
  • Compact Size: Optimized for use in space-constrained applications.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) standards.
  • Shielded Options: Available with shielding to reduce electromagnetic interference (EMI).

Benefits

  • Reliable Connection: Ensures consistent and dependable performance.
  • Easy Installation: Designed for quick and easy integration.
  • Long Lifespan: Provides a long operational life with minimal maintenance.
  • Versatile Use: Suitable for a wide range of applications.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details

Given the product identifier GMCB05821134CHR, the specific connector likely belongs to a particular series within Amphenol's product line, tailored for specific application requirements. To determine the exact specifications, such as the number of contacts, pitch, material, and current rating, the detailed datasheet from Amphenol is essential. Connectors play a crucial role in electronic systems, ensuring signal integrity and power delivery. They are designed to withstand mechanical stress, vibration, and environmental factors, making them suitable for diverse applications. Proper mating and unmating procedures should be followed to maintain the integrity of the connection. Consult the datasheet for detailed information on mating force, durability, and environmental performance.

You May Also Be Interested in

Molex, LLC
46765-2301 Molex HDMI, Displayport & DVI Connectors MICROHDMI HYB REC .38AULF 19CKT .4mm datasheet, inventory, & pricing.
Lowest to $1.1642
XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount
Lowest to $0.2053
Conxall/Switchcraft
ADAPTER HDMI RCPT TO RECT HDR
Need more? Email Us
Shenzhen Huamingtong Electronics Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount, Right Angle
Lowest to $0.0390
XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 24 Position Surface Mount
Lowest to $0.5279
Molex, LLC
67068-7041 Molex USB Connectors 4CKT TYPE B RECPT datasheet, inventory, & pricing.
Lowest to $2.0141
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Surface Mount
Lowest to $0.0734
Tripp Lite
ADAPT DVI-D PLUG TO HDMI RCPT
Need more? Email Us
Wch
Power Receiver Controller 100W ESSOP-10-150mil-1mm Power Management - Specialized RoHS
Lowest to $0.2649

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess