EN
  • EN
  • DE

NPA-500B-030D

Part No NPA-500B-030D
Manufacturer Amphenol
Catalog Pressure Sensors, Transducers
Description SENSOR 30PSID 0.12" 4.5V / Pressure Sensor 30PSI (206.84kPa) Differential Male - 0.12" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr Amphenol NovaSensor
Series NPA-500
Package Tape & Reel
Applications Board Mount
Pressure Type Differential
Operating Pressure 30PSI (206.84kPa)
Output Type Analog Voltage
Output 0.5 V ~ 4.5 V
Accuracy ±1.5%
Voltage - Supply 4.75V ~ 5.25V
Port Size Male - 0.12" (3mm) Tube, Dual
Port Style Barbed
Features Amplified Output, Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 60PSI (413.69kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC Module, Top Port
Base Product Number NPA-500B
Standard Package 100
MSL Level 5A (24 Hours)
ECCN EAR99
HTSUS 9026.20.8000
Win Source Part Number 1339753-NPA-500B-030D
Ultra Librarian 3D Model Ultra Librarian NPA-500B-030D CAD Model

Description

The NPA-500B-030D is a pressure sensor from Amphenol NovaSensor that is designed to provide accurate and reliable pressure sensing.

  • Features: Amplified Output and Temperature Compensation
  • Pressure Type: Differential
  • Maximum Pressure: 60PSI

You May Also Be Interested in

Omron
SENSOR PRESSURE DIFF 0-2KPA NPN
Need more? Email Us
Omron
PRESSURE SENSOR 1-5V 0-98KPA PNP
Need more? Email Us
Omron
SENSOR PRESSURE 0-1MPA .004-.02A
Need more? Email Us
Omron
SENSOR PRESSUR 1-5V 0-100KPA NPN
Need more? Email Us
Omron
SENSOR 0.15PSIG 1/8\
Need more? Email Us
Omron
SENSR PRESSUR 1-5V 0-14.6PSI NPN
Need more? Email Us
Omron
DIFF. PRESS SENSING HD 1.5M CB
Need more? Email Us
Omron
SENSOR PRESSURE DIFF 0-2KPA NPN
Need more? Email Us
Omron
SENSOR PRESSURE DIFF 0-2KPA NPN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess