EN
  • EN
  • DE

RJHSE538802

Part No RJHSE538802
Manufacturer Amphenol
Catalog Modular Connectors
Description CONN MOD JACK 8P8C R/A SHIELDED  /  Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Jacks
Mfr Amphenol ICC (Commercial Products)
Series RJHSE
Package Tray
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 2
Number of Rows 1
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Features Board Lock
LED Color Green - Red
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Thermoplastic
Temperature Range - Operating -55°C ~ 85°C
Base Product Number RJHSE538
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-RJHSE538802,RJHSE-5388-02
Standard Package 56
Win Source Part Number 1031272-RJHSE538802
Ultra Librarian 3D Model Ultra Librarian RJHSE538802 CAD Model

Description

The RJHSE538802 is a high-performance RJ45 connector manufactured by Amphenol. This connector is designed for use in Ethernet and other networking applications, providing a reliable and robust connection for data transmission. It is commonly used in network interface cards (NICs), switches, routers, and other networking equipment.

Applications:

  • Network Interface Cards (NICs): Used in NICs for connecting computers to networks.
  • Ethernet Switches: Employed in Ethernet switches for connecting multiple network devices.
  • Routers: Integrated into routers for connecting networks and directing data traffic.
  • Hubs: Used in network hubs for connecting multiple devices in a shared network.
  • Industrial Ethernet: Employed in industrial Ethernet applications for reliable data transmission in harsh environments.

Features:

  • High-Speed Data Transmission: Designed for high-speed data transmission, supporting Gigabit Ethernet and other high-bandwidth applications.
  • Shielded Construction: Provides shielding to reduce electromagnetic interference (EMI) and ensure signal integrity.
  • Robust Design: Constructed with high-quality materials for durability and reliability.
  • Standard RJ45 Interface: Complies with the standard RJ45 interface, ensuring compatibility with existing networking equipment.
  • Through-Hole Mounting: Designed for through-hole mounting on printed circuit boards.

Benefits:

  • Reliable Connection: Provides a reliable and robust connection for data transmission.
  • Improved Signal Integrity: Shielded construction minimizes EMI and ensures signal integrity.
  • Durable Design: High-quality materials ensure durability and long-term reliability.
  • Easy Integration: Standard RJ45 interface simplifies integration into existing systems.
  • Versatile Application: Suitable for a wide range of networking applications.

Additional Details:

The RJHSE538802 typically includes gold-plated contacts for corrosion resistance and improved signal conductivity. Key specifications include the data transmission rate, operating voltage, operating temperature range, and durability (number of mating cycles). The connector's housing is typically made of a durable plastic material. Proper application requires careful consideration of the PCB layout and the mating cable. Detailed information about the connector's dimensions, electrical characteristics, and mechanical properties can be found in the product datasheet. The device is designed to meet industry standards for Ethernet connectivity.

You May Also Be Interested in

Amphenol Commercial Products
RJSAE-5380-02 Amphenol Commercial Products Modular Connectors / Ethernet Connectors MOD CONNECTOR datasheet, inventory, & pricing.
Lowest to $4.3657
LINK-PP
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $6.8852
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
LINK-PP
RJ45 Jack Shielded 1 Through Hole With LED Through Hole Modular/Ethernet Connector Adapters RoHS
Need more? Email Us
Molex, LLC
95503-2641 Molex Modular Connectors / Ethernet Connectors VERT PCB 6/4 RJ11 SMALL PANEL CUTOUT datasheet, inventory, & pricing.
Lowest to $1.8918
Molex, LLC
171315-1607 Molex High Speed / Modular Connectors IMPEL 1.9MM 4X16 VRT BKPLN UNGUID OPEN datasheet, inventory, & pricing.
Lowest to $13.0971
Molex, LLC
76170-1038 Molex High Speed / Modular Connectors Impact DC 3x8 Open S mpact DC 3x8 Open S datasheet, inventory, & pricing.
Lowest to $9.3835
Molex, LLC
76460-5026 Molex High Speed / Modular Connectors Impact DC 2x16 GR Sn datasheet, inventory, & pricing.
Lowest to $29.1045
Hanrun
Jack Modular Connector RJ45 Surface Mount
Lowest to $2.4448

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0302 $60.4530
35+ $3.3069 $115.7415
55+ $3.2035 $176.1925
75+ $3.1002 $232.5150
97+ $2.9969 $290.6993
129+ $2.6868 $346.5972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess