EN
  • EN
  • DE

U77C461M2081

Part No U77C461M2081
Manufacturer Amphenol
Catalog Pluggable Connector Assemblies
Description CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Cage, Ganged (1 x 4)
Connector Type SFP+
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded, Light Pipe
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1629089-U77C461M2081
Ultra Librarian 3D Model Ultra Librarian U77C461M2081 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SFP+ CAGE 1X4 W/HSINK R/A
Need more? Email Us
TE Connectivity
CONN ZSFP+ RCPT CAGE 2X6 240P RA
Need more? Email Us
TE Connectivity
CONN QSFP+ RCPT CAGE 1X4 152P RA
Need more? Email Us
TE Connectivity
CONN ZSFP+ RCPT CAGE 2X4 160P RA
Need more? Email Us
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4POS SLD R/A
Need more? Email Us
TE Connectivity
CONN MINI SAS RCP 38P SLD RA SMD
Need more? Email Us
TE Connectivity
CONN MIN 2.0 SAS RCP 1X2 72P R/A
Need more? Email Us
TE Connectivity
CONN QSFP+ CAGE 1X4 W/HSINK R/A
Need more? Email Us
TE Connectivity
CONN SFP+ RCP W/CAGE 2X4 160P RA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess