EN
  • EN
  • DE

AT-7030-AMPR

Part No AT-7030-AMPR
Manufacturer Amprobe
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1202500-AT-7030-AMPR
Categories Custom Parts
Manufacturer Amprobe
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT-7030-AMPR CAD Model

Description

The Amprobe AT-7030-AMPR Advanced Wire Tracer Kit is a comprehensive solution for locating energized and de-energized wires, breakers, and fuses. Designed for both residential and commercial applications, this kit offers precision and safety in tracing electrical circuits. The kit includes a transmitter and a receiver, enabling users to accurately pinpoint wires behind walls, in ceilings, or underground.

Applications:

  • Tracing Energized and De-energized Wires: Identifies the path of electrical wires in walls, floors, and ceilings.
  • Locating Breakers and Fuses: Accurately identifies the correct breaker or fuse associated with a specific circuit.
  • Identifying Shorts and Opens: Pinpoints the location of short circuits and open circuits in electrical systems.
  • Tracing Underground Wiring: Locates buried cables and wiring systems.
  • Identifying Neutral and Ground Wires: Determines the correct neutral and ground connections in electrical circuits.

Features:

  • Advanced Signal Processing: Utilizes advanced signal processing to accurately trace wires and identify circuits.
  • Adjustable Transmitter Signal: Allows users to adjust the transmitter signal strength to optimize tracing accuracy.
  • Audible and Visual Indicators: Provides both audible and visual indicators to signal wire location and circuit identification.
  • Non-Contact Voltage Detection: Features non-contact voltage detection for added safety.
  • Durable Construction: Built with rugged materials for long-lasting performance in demanding environments.

Benefits:

  • Increased Efficiency: Quickly and accurately locates wires and circuits, reducing troubleshooting time.
  • Improved Safety: Non-contact voltage detection and insulated probes enhance user safety.
  • Versatile Application: Suitable for a wide range of electrical tracing tasks in residential, commercial, and industrial settings.
  • Easy to Use: Intuitive interface and simple operation make it easy to use for both experienced electricians and novice users.
  • Reduced Downtime: Rapidly identifies and resolves electrical issues, minimizing downtime and disruptions.

Additional Details:

The AT-7030-AMPR kit includes a transmitter, receiver, test leads, blade and round receptacle adapters, and a carrying case. The transmitter injects a signal into the circuit, which is then detected by the receiver. The receiver's sensitivity can be adjusted to fine-tune the tracing accuracy. It also features a tip sensor to trace wires in tight spaces. The kit operates on batteries, providing portability and flexibility for field use. It meets relevant safety standards, ensuring reliable and safe operation.

The Amprobe AT-7030-AMPR is an invaluable tool for electricians, maintenance technicians, and anyone involved in electrical troubleshooting and repair. It helps streamline the process of locating and identifying wires, breakers, and fuses, making electrical work safer and more efficient.

You May Also Be Interested in

Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Anachip Corp
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Molex, LLC
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess