EN
  • EN
  • DE

AS5600-SO_RD_ST

Part No AS5600-SO_RD_ST
Manufacturer AMS-TAOS USA Inc.
Catalog Evaluation Boards - Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Sensor Type Magnetic, Rotary Position
Sensing Range 360°
Interface I2C
Voltage - Supply 3.3V, 5V
Contents Board(s)
Utilized IC / Part AS5600
Ultra Librarian 3D Model Ultra Librarian AS5600-SO_RD_ST CAD Model

Description

REF MODULE FOR AS5600

You May Also Be Interested in

Murata Electronics North America
EVAL BOARD INCLINOMETER Y-AXIS / SCA830-D07 series Inclinometer Sensor Evaluation Board
Need more? Email Us
Melexis Technologies NV
BOARD EVAL 75024/123 TOF 90FOV / EVK75024 series Light, 3D Time-of-Flight (ToF) Sensor Evaluation Board
Need more? Email Us
OmniVision Technologies Inc
EVALUATION KIT (2-BOARD) WITH OV / OV09726 series Image Sensor Sensor Evaluation Board
Need more? Email Us
ON Semiconductor
1.3MP 1/4 CIS IBGA89 (8X7) RGB D / AR0147AT series Image Sensor Sensor Evaluation Board
Need more? Email Us
Renesas Electronics America
HEART RATE, SPO2 AND RESPIRATION
Need more? Email Us
STMicroelectronics
Need more? Email Us
Maxim Integrated
EVAL BRD HEART OXIMETRY MONITOR
Need more? Email Us
ON Semiconductor
BOARD EVAL 2MP 1/3 CIS 0 DEG CRA / AR0231AT series Image Sensor Sensor Evaluation Board
Need more? Email Us
TDK InvenSense
CHIRP CH-201 DEVELOPMENT BOARD,
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess