The AS1101 is a compact LED driver manufactured by ams (Austria Micro Systems). It is designed to drive up to 144 LEDs and includes individual brightness control for each LED. It is commonly used in applications requiring dynamic LED displays and backlighting.
Applications:
- LED matrix displays
- Backlighting for LCD panels
- Automotive displays
- Industrial control panels
- Consumer electronics
Features:
- Drives up to 144 LEDs
- Individual LED brightness control
- SPI interface for communication
- Low power consumption
- Built-in fault detection
- Compact package
Benefits:
- Enables dynamic and visually appealing LED displays.
- Allows for precise control of LED brightness for optimal viewing experience.
- Simple integration with microcontrollers and other digital devices.
- Extends battery life in portable applications.
- Protects against LED failures and ensures reliable operation.
- Space-saving design for use in compact devices.
Additional Details:
The AS1101 communicates via a standard SPI interface, making it easy to interface with a wide range of microcontrollers. The device offers a wide dimming range. It includes built-in open- and short-circuit detection for LEDs. It typically operates from a 3.3V or 5V supply. The package type is often a QFN package. It features a shutdown mode to minimize power consumption when not in use. It's often used in multiplexed LED display applications.