EN
  • EN
  • DE

AS3695C-ZMFT

Part No AS3695C-ZMFT
Manufacturer ams
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR DIM 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Number of Outputs 16
Operating Input Voltage(Min) 4V
Maximum Supply Voltage 5.5V
Dimming SPI
Applications Backlight
Mounting SMD (SMT)
Case / Package 64-QFN (9x9)
Win Source Part Number 199286-AS3695C-ZMFT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AS3695C-ZMFT CAD Model

Description

Introduction to AS3695C-ZMFT

The AS3695C-ZMFT is an innovative LED driver tailored for high-power LED applications. This device ensures accuracy and efficiency in lighting control, delivering vibrant and consistent illumination.

  • Applications:
    • Street Lighting
    • Industrial Lighting Systems
    • Commercial Display Lighting
    • Smart Home Lighting Solutions
  • Features and Benefits:
    • Supports both linear and switch-mode regulation
    • Multiple dimming modes for versatile lighting effects
    • Compact, thermally-optimized package
    • Integrated fault protection features
  • Additional Details:

    This device is engineered to manage high currents efficiently, serving as a reliable solution for modern lighting projects. Its adaptable architecture allows for seamless integration with numerous lighting infrastructures.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7933 $62.3129
30+ $3.9330 $117.9900
46+ $3.8101 $175.2646
63+ $3.6872 $232.2936
82+ $3.5643 $292.2726
109+ $3.1956 $348.3204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess