EN
  • EN
  • DE

AS3820E-ZQFT

Part No AS3820E-ZQFT
Manufacturer ams
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ams
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817824-AS3820E-ZQFT
Ultra Librarian 3D Model Ultra Librarian AS3820E-ZQFT CAD Model

Description

The ams AS3820E-ZQFT is a high-performance ambient light sensor designed for a variety of applications requiring accurate light detection. This sensor is part of ams's broad portfolio of optical sensors, known for their precision and reliability. The AS3820E-ZQFT is particularly well-suited for applications where dynamic adjustments based on ambient light levels are needed.

Applications

  • Mobile devices (smartphones, tablets) for automatic display brightness adjustment.
  • Notebook and laptop computers for screen dimming and power saving.
  • Industrial lighting control systems for efficient energy management.
  • Automotive applications for dashboard brightness control.
  • Consumer electronics, such as TVs and monitors, for adaptive picture settings.

Features

  • High Sensitivity: Capable of detecting a wide range of ambient light levels.
  • Accurate Light Measurement: Provides precise and repeatable light intensity data.
  • Low Power Consumption: Optimized for battery-powered devices, ensuring long operating life.
  • Digital Interface: Utilizes an I2C interface for easy communication with microcontrollers and processors.
  • Small Package Size: Compact design allows for integration into space-constrained applications.

Benefits

  • Improved User Experience: Automatically adjusts display brightness for optimal viewing in various lighting conditions.
  • Energy Savings: Reduces power consumption by dimming displays in low-light environments.
  • Extended Battery Life: Low power operation maximizes battery life in portable devices.
  • Simplified System Design: Digital interface simplifies integration with existing systems.
  • Reliable Performance: Provides consistent and accurate light measurements over a wide temperature range.

Additional Details

The AS3820E-ZQFT typically operates within a supply voltage range of 1.7V to 3.6V. The I2C address is configurable, allowing multiple sensors to be used on the same bus. The sensor's spectral response is designed to closely match the human eye's sensitivity to visible light. It includes built-in temperature compensation to ensure accurate readings across varying temperatures. The package is RoHS compliant and lead-free. For detailed specifications, including sensitivity curves, power consumption details, and I2C communication protocols, refer to the official ams datasheet.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1324 $65.0592
18+ $6.6736 $120.1248
27+ $6.4645 $174.5415
37+ $6.2555 $231.4535
48+ $6.0476 $290.2848
64+ $5.4216 $346.9824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess