EN
  • EN
  • DE

ZTX796ASTZ

Part No ZTX796ASTZ
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description PNP TRANS.200V 0, 5A TO92E-LINE Rohsconf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-226-3
Collector Base Voltage (VCBO) -200 V
Collector Emitter Breakdown Voltage 200 V
Collector Emitter Saturation Voltage -300 mV
Collector Emitter Voltage (VCEO) 300 mV
Continuous Collector Current -500 mA
Current Rating -500 mA
Element Configuration Single
Emitter Base Voltage (VEBO) -5 V
Gain Bandwidth Product 100 MHz
Height 4.01 mm
Lead Free Yes
Length 4.77 mm
Max Collector Current 500 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 1 W
Min Operating Temperature -55 °C
Mount Through Hole
Packaging Tape & Box (TB)
Polarity PNP
RoHS Compliant
Transition Frequency 100 MHz
Voltage Rating (DC) -200 V
Weight 453.59237 mg
Width 2.41 mm
Win Source Part Number 1106391-ZTX796ASTZ
Categories RF Transistors(BJT)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZTX796ASTZ CAD Model

Description

Diodes Incorporated introduces the ZTX796ASTZ, a high-performance bipolar NPN transistor designed to deliver superior efficiency and reliability for a wide range of applications. This device is part of Diodes Incorporated's esteemed Zetex line of transistors, which are well-known for their exceptional quality and performance.

Key Features

  • High Current Gain Bandwidth Product: The ZTX796ASTZ offers a high fT of 90MHz, making it suitable for high-frequency operations and amplifier applications.
  • Low Saturation Voltage: This transistor has a low VCE(sat) which minimizes on-state power loss and enhances overall efficiency.
  • High Breakdown Voltage: With a VCEO of 45V, it provides a good safety margin for applications that experience voltage spikes or transients.
  • High Continuous Collector Current: It supports a continuous collector current up to 5A, allowing it to handle significant power levels.
  • TO-92 Package: Encapsulated in a versatile TO-92 package, the ZTX796ASTZ is easy to integrate into various circuit designs and offers excellent thermal performance.

Applications

The ZTX796ASTZ is suitable for a variety of applications including:

  • Audio amplifiers and pre-amplifiers
  • Switching regulators and converters
  • Driver stages in high-fidelity sound systems
  • Signal processing circuits
  • General-purpose switching and amplification

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality, and the ZTX796ASTZ is no exception. Each transistor undergoes rigorous testing to ensure it meets the stringent requirements for performance and reliability. Whether for consumer electronics, industrial applications, or high-end audio, the ZTX796ASTZ is an excellent choice for designers who require a robust and dependable transistor.

Environmental Compliance

The ZTX796ASTZ is RoHS compliant and free from harmful substances, reflecting Diodes Incorporated's dedication to environmental responsibility and the production of eco-friendly components.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2181 $50.1630
560+ $0.1790 $100.2400
870+ $0.1734 $150.8580
1,195+ $0.1678 $200.5210
1,545+ $0.1622 $250.5990
2,065+ $0.1454 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess