EN
  • EN
  • DE

PBSS8110D/S911,115

Part No PBSS8110D/S911,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 344506-PBSS8110D/S911,115
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS8110D/S911,115 CAD Model

Description

The PBSS8110D/S911,115 is a high-performance, low V<sub>CEsat (collector-emitter saturation voltage) double NPN transistor manufactured by NXP Semiconductors. This product is designed to deliver efficiency and reliability for a wide range of applications, particularly where space is at a premium and energy efficiency is of utmost importance.

Key Features

  • Low Collector-Emitter Saturation Voltage: The device boasts an exceptionally low V<sub>CEsat, reducing power loss and improving overall efficiency in circuit operation.
  • High Collector Current Capability: With the ability to handle a substantial collector current, the PBSS8110D/S911,115 is suitable for high-power switching applications.
  • High-Speed Switching: The transistor is designed for quick switching, making it ideal for high-frequency operations.
  • Surface-Mount Package: Enclosed in a SOT457 (SC-74) surface-mount package, the device is optimized for automated assembly processes and saves valuable board space.
  • Lead-Free, Halogen-Free, and RoHS Compliant: The product meets modern environmental standards, being free of lead, halogen, and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The PBSS8110D/S911,115 is suitable for a variety of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Charging circuits for battery-powered devices
  • Motor control circuits
  • LED drivers
  • Switching regulators

Technical Specifications

Parameter Value Configuration Double NPN Collector-Emitter Saturation Voltage Low V<sub>CEsat Collector Current High I<sub>C Package Type SOT457 (SC-74) Compliance Lead-Free, Halogen-Free, RoHS

For detailed product information, datasheets, and support, customers are encouraged to visit NXP Semiconductors' official website or contact their local sales representative.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess