EN
  • EN
  • DE

PSMN5R8-40YS,115

Part No PSMN5R8-40YS,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V LFPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 28.8nC @ 10V
Max Input Capacitance 1703pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 89W (Tc)
Maximum Rds On at Id,Vgs 5.7 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 130253-PSMN5R8-40YS,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PSMN5R8-40YS
Introduction Date March 08, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PSMN5R8-40YS,115 CAD Model

Description

Product Overview: PSMN5R8-40YS,115

The PSMN5R8-40YS,115 is a high-performance, N-channel MOSFET designed and manufactured by NXP Semiconductors, a leader in the industry. This power MOSFET is part of NXP's NextPowerS3 portfolio, which is renowned for its efficiency and reliability in a wide array of applications. It is specifically engineered to address the demanding requirements of modern power conversion systems.

Key Features

  • Low On-Resistance: The device offers an extremely low on-resistance (R<sub>DS(on)) of just 5.8 mΩ at a gate drive of 10V, which translates to reduced conduction losses and improved overall efficiency in power applications.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D) of 100A, this MOSFET can handle significant power without overheating, making it ideal for high-current applications.
  • 40V Drain-Source Voltage: The PSMN5R8-40YS,115 is designed to operate at a maximum drain-source voltage (V<sub>DS) of 40V, providing a good margin for typical 12V and 24V systems.
  • Enhanced Thermal Performance: Thanks to its optimized package design with a copper clip and solderable side pads, the MOSFET ensures exceptional thermal performance and a lower thermal resistance.
  • Robust and Reliable: Engineered for durability, the device features excellent avalanche and dv/dt ruggedness, ensuring reliability under harsh conditions.

Applications

The PSMN5R8-40YS,115 is suitable for a variety of applications, including:

  • DC-to-DC Converters
  • Power Supplies for Servers, Telecom, and Computing
  • Motor Drives
  • Battery Management Systems
  • Power Tools
  • Automotive Applications

Package and Quality

The device comes in a compact LFPAK56 (Power-SO8) package, which is not only space-efficient but also provides excellent mechanical robustness and solderability. NXP's commitment to quality ensures that the PSMN5R8-40YS,115 meets strict industry standards for performance and reliability, making it a trusted choice for designers and engineers in various fields.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess