EN
  • EN
  • DE

AS5140H

Part No AS5140H
Manufacturer ams
Catalog END - OF - LIFE
Description 10-Bit 360 Programmable Magnetic Rotary Encoder For High Ambient Temperatures
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Win Source Part Number 1147438-AS5140H
Manufacturer Homepage www.ams.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS5140H CAD Model

Description

The AS5140H is a contactless magnetic rotary encoder for accurate angular position sensing. It is designed for applications requiring high resolution and reliability in harsh environments. This encoder utilizes a magnetic sensor array to detect the angular position of a rotating magnet, providing a digital output proportional to the angle.

Applications

  • Robotics: Used in robot arms and joints for precise position control and feedback.
  • Industrial automation: Employed in motor control systems, valve positioning, and other automated machinery.
  • Automotive: Used in steering angle sensors, throttle position sensors, and other automotive applications.
  • Medical equipment: Integrated into medical devices for precise motion control and position feedback.
  • Consumer electronics: Found in camera lens control systems and other precision positioning applications.

Features

  • Contactless Sensing: Eliminates wear and tear, providing long-term reliability.
  • High Resolution: Offers high-resolution angular position measurement for precise control.
  • Robust Design: Resistant to dust, dirt, and other environmental contaminants.
  • Digital Output: Provides a digital output signal proportional to the angular position.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, making it suitable for various environments.

Benefits

  • Increased Reliability: Contactless sensing eliminates wear and tear, extending the lifespan of the encoder.
  • Improved Accuracy: High-resolution measurement provides precise position control and feedback.
  • Enhanced Durability: Robust design withstands harsh environments, ensuring reliable operation.
  • Simplified Integration: Digital output simplifies integration into control systems.
  • Reduced Maintenance: Contactless sensing eliminates the need for regular maintenance.

The AS5140H requires a rotating magnet mounted on the rotating shaft. The sensor detects the magnetic field and provides a digital output that corresponds to the angular position of the magnet. It is typically powered by a single supply voltage. Refer to the datasheet for detailed specifications, application guidelines, and recommended magnet configurations.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess