EN
  • EN
  • DE

AS5510-DWLM

Part No AS5510-DWLM
Manufacturer ams
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT I2C 6WLCSP / Hall Effect Sensor Single Axis 6-WLCSP (1.5x1.1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr ams
Package Tape & Reel
Technology Hall Effect
Axis Single
Output Type I2C
Sensing Range ±50mT
Voltage - Supply 2.5V ~ 3.6V
Current - Supply (Max) 3.5mA (Typ)
Resolution 10 b
Temperature Range - Operating -30°C ~ 85°C (TA)
Supplier Device Package 6-WLCSP (1.5x1.1)
Mounting SMD (SMT)
Package / Case 6-UFBGA, WLCSP
Base Product Number AS5510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 184550026,AS5510-DWLMTR,AS5510-DWLT-1KDKR-ND,AS5510-DWLT-1KTR-ND,AS5510-DWLMCT,AS5510-DWLT-1KCT-ND,AS5510-DWLMDKR,AS5510-DWLT-1KTR,AS5510-DWLT-1KCT,AS5510-DWLT-1KDKR,AS5510DWLT1K,AS5510-DWLMDK,184550012
Standard Package 1,000
Win Source Part Number 1149620-AS5510-DWLM
Ultra Librarian 3D Model Ultra Librarian AS5510-DWLM CAD Model

Description

The AS5510-DWLM is a magnetic linear position sensor with a sensing range of ±50mT and a resolution of 10 bits.

  • Supply Voltage: 2.5V to 3.6V
  • Current Consumption: 3.5mA (typical)
  • Package: 6-UFBGA, WLCSP
  • Technology: Hall Effect
  • Output Type: I2C
  • Temperature Range: -30°C to 85°C

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Lowest to $5.5714
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Honeywell
SENSOR LINEAR ANALOG RADIAL / Hall Effect Sensor 10mA 5V/9V 3-Pin Bag
Lowest to $1.0095
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.3539
Infineon Technologies
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.3312
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.3289
Infineon Technologies
MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.5814
Micronas GmbH
TO92-UT
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH TO92S-3-1 / Digital Switch Unipolar Switch Open Drain Hall Effect TO-92S
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0231 $50.5775
61+ $1.6600 $101.2600
94+ $1.6081 $151.1614
129+ $1.5562 $200.7498
167+ $1.5043 $251.2181
223+ $1.3487 $300.7601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess