EN
  • EN
  • DE

AS73211-AQFM

Part No AS73211-AQFM
Manufacturer ams
Catalog Color Sensors
Description AS73211-AQFM QFN16 T&RDP  /  Color Sensor 24 b 16-VQFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Color Sensors
Mfr ams
Package Tape & Reel (TR)
Output I2C
Resolution (Bits) 24 b
Voltage - Supply 2.7 V ~ 3.6 V
Current - Supply (Max) 2mA @ 3.3V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-VQFN Exposed Pad
Base Product Number AS73211
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.9500
Other Names 1729-AS73211-AQFMTR,305080011
Standard Package 500
Win Source Part Number 1046073-AS73211-AQFM
Ultra Librarian 3D Model Ultra Librarian AS73211-AQFM CAD Model

Description

The AS73211-AQFM color sensor is a transducer that is designed to detect and measure the colors of surrounding objects.

  • Output: I2C
  • Resolution: 24 bits
  • Operating Voltage: 2.7 V to 3.6 V
  • Maximum Current Supply: 2 mA @ 3.3 V
  • Package: 16-VQFN exposed pad
  • Operating Temperature: -40°C to 125°C
  • Manufacturer: ams
  • Alternative Part: AS73211-AQFMAS73211AQFM

You May Also Be Interested in

Texas Instruments
Ambient Light Sensors High-speed high-prec ision tristimulus XY
Lowest to $5.8647
Vishay
Photo IC Sensors RGBW Clr Snsr w/I2C 16-Bit 2.5-3.6V
Need more? Email Us
Omron
PHOTO MARK SENSOR
Need more? Email Us
Texas Instruments
OPT4048DTST
Need more? Email Us
Omron
PHOTO MARK SENSOR
Need more? Email Us
Omron
COLOR MARK W/TEACH NPN VERT
Need more? Email Us
ams
AS72653-BLGM LGA20 LF T&RDP
Lowest to $11.2954
Omron
RGB BUILT-IN AMP NPN OUTPUT TYP
Need more? Email Us
Omron
COLOR MARK W/TEACH NPN HORZ
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess