EN
  • EN
  • DE

TCS3103FN

Part No TCS3103FN
Manufacturer ams
Catalog Color Sensors
Description IC COLOR SENSOR LIGHT-VOLT 4-DFN / RGB IC 6-Pin DFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Part Status Obsolete(EOL)
Output Voltage, RGB
Features Gain Control
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 500μA @ 5V
Operating Temperature Range -30°C ~ 70°C
Package 6-VFDFN
Win Source Part Number 796511-TCS3103FN
Popularity Medium
Supply and Demand Status Limited
Family Name TCS3103
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TCS3103FN CAD Model

Description

The TCS3103FN is a gain-controlled RGB sensor from ams, designed for use in color management applications.

  • Operating Temperature: -30°C to 70°C
  • Supply Voltage: 4.5V to 5.5V
  • Package: 6-VFDFN
  • Output Type: Voltage
  • Supply Current (Max): 500μA @ 5V
  • Status: Obsolete (EOL)
  • Country of Origin: Thailand
  • Estimated EOL Date: Obsolete
  • Supply/Demand Status: Limited

You May Also Be Interested in

Omron
ANALOG COLOR PES GENERAL
Need more? Email Us
Omron
COLOR 4-CHANNEL GP FIBER PNP
Need more? Email Us
Omron
CONVERGENT NPN CABLE 4 X 1MM
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP HORZ
Need more? Email Us
Omron
CONVERGENT PNP CABLE 1 X 4MM
Need more? Email Us
Omron
RGB FIBER OPTIC TYPE PNP OUTPUT
Need more? Email Us
Omron
RGB BUILT-IN AMP NPN OUTPUT TYP
Need more? Email Us
Omron
PHOTO MARK SENSOR
Need more? Email Us
Omron
COLOR MARK W/TEACH NPN VERT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess