The AP1117D25 is a low dropout (LDO) positive voltage regulator from Anachip Corp, designed to provide a stable 2.5V output with a low dropout voltage. This regulator is well-suited for applications where a regulated voltage supply is needed with minimal voltage loss, making it ideal for battery-powered systems and post-regulation applications.
Applications
- Battery chargers
- Post regulator for switching supplies
- Power management for microcontrollers
- Portable devices
- Linear regulator applications
Features
- Fixed 2.5V output voltage
- Low dropout voltage
- Output current of 1A
- Thermal overload protection
- Short circuit protection
- Available in SOT-223 and TO-252 packages
Benefits
- Provides a stable and regulated 2.5V power supply.
- Operates efficiently in low voltage applications due to its low dropout characteristic.
- Protects the device and the load from over-temperature and short-circuit conditions.
- Simplifies design with minimal external components required.
- Available in different packages for various mounting options.
The AP1117D25 integrates thermal overload and short-circuit protection, enhancing the robustness and reliability of the application. The regulator is capable of delivering up to 1A of output current. It is available in both SOT-223 and TO-252 packages. Its combination of features makes it suitable for a variety of applications requiring stable and efficient 2.5V power regulation.