EN
  • EN
  • DE

AP1501-33K5

Part No AP1501-33K5
Manufacturer Anachip Corp
Catalog Hard To Find
Description 150 KHZ 3A PWM BUCK DC/DC CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Anachip Corp
Win Source Part Number 1145351-AP1501-33K5
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1501-33K5 CAD Model

Description

The AP1501-33K5 is a 150kHz fixed-frequency PWM buck (step-down) DC-DC converter designed by Anachip Corp. It is designed to deliver a stable 3.3V output voltage with high efficiency. This converter integrates all the control circuitry necessary for a buck switching regulator, making it a compact and efficient solution for various power supply applications.

Applications:

  • Point-of-Load Regulators: Providing regulated 3.3V power to digital circuits such as microcontrollers, FPGAs, and memory chips.
  • Battery Chargers: Implementing efficient battery charging circuits for various battery chemistries.
  • Power Adapters: Used in wall-wart adapters and other power supplies to convert higher voltages to a stable 3.3V output.
  • Distributed Power Systems: Providing local regulation in distributed power architectures.
  • Embedded Systems: Powering various components in embedded systems requiring 3.3V.

Features:

  • Fixed 150kHz Switching Frequency: Simplifies filtering and reduces EMI.
  • High Efficiency: Enables cooler operation and extends battery life in portable applications.
  • Internal Current Limiting: Protects the converter from overcurrent conditions.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • Requires Few External Components: Simplifies design and reduces board space.

Benefits:

  • Efficient Power Conversion: Minimizes power loss and heat generation.
  • Stable 3.3V Output: Provides a reliable power source for sensitive digital circuits.
  • Reduced Component Count: Simplifies design and lowers BOM cost.
  • Robust Protection Features: Enhances system reliability.
  • Compact Solution: Saves board space in space-constrained applications.

Additional Details:

The AP1501-33K5 operates using pulse-width modulation (PWM) to efficiently step down the input voltage. The 150kHz switching frequency allows for the use of smaller external components. The integrated current limiting and thermal shutdown protection ensure safe and reliable operation under various load conditions. The datasheet provides detailed specifications, including input voltage range, output current capability, and recommended external component values. The package type is essential for determining the thermal performance and PCB layout requirements.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2104 $60.5200
120+ $0.9933 $119.1960
185+ $0.9621 $177.9885
250+ $0.9309 $232.7250
325+ $0.9009 $292.7925
430+ $0.8073 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess