EN
  • EN
  • DE

AP1516

Part No AP1516
Manufacturer Anachip Corp
Catalog Hard To Find
Description 150KHz, 3A PWM Buck DC/DC Converter + 1A Ultra Low
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145396-AP1516
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1516 CAD Model

Description

The AP1516 is a high-efficiency step-down (buck) converter designed by Anachip Corp. It is specifically engineered for portable applications requiring a small solution size and optimal power efficiency. This converter integrates a high-side power MOSFET and operates at a high switching frequency, enabling the use of small external components, thus minimizing the overall footprint on the printed circuit board.

Applications:

  • Portable Devices
  • Smartphones
  • Tablets
  • GPS Devices
  • MP3 Players
  • Low-Power DC-DC Conversion

Features:

  • High Efficiency: Optimized for peak efficiency to extend battery life in portable devices.
  • Integrated Power MOSFET: Reduces external component count and simplifies PCB layout.
  • High Switching Frequency: Allows for the use of smaller inductors and capacitors.
  • Wide Input Voltage Range: Accommodates a broad range of input voltage sources.
  • Adjustable Output Voltage: Provides flexibility for different application requirements.
  • Over-Current Protection: Protects the device and the load from excessive current draw.
  • Over-Temperature Protection: Shuts down the device to prevent thermal damage.
  • Short-Circuit Protection: Safeguards the device in the event of a short circuit at the output.

Benefits:

  • Extended Battery Life: High efficiency minimizes power loss and maximizes battery runtime.
  • Compact Solution Size: Small footprint allows for integration into space-constrained applications.
  • Simplified Design: Integrated MOSFET and minimal external components reduce design complexity.
  • Robust Protection: Comprehensive protection features ensure reliable operation in various conditions.
  • Flexible Output Voltage: Adjustable output caters to diverse application needs.

Additional Details:

The AP1516 typically requires a few external components, including an inductor, input capacitor, output capacitor, and feedback resistors. The switching frequency is internally set to optimize efficiency and component size. The device is usually available in small surface-mount packages. Refer to the datasheet for specific electrical characteristics, thermal considerations, and recommended component values. Careful attention to PCB layout is essential to minimize noise and ensure stable operation.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess