The AP432 is a three-terminal adjustable shunt regulator manufactured by Anachip Corp. It is designed to provide a precise and stable reference voltage, making it suitable for various voltage regulation and reference applications.
Applications:
- Linear regulators
- Switching power supplies
- Voltage monitors
- Overvoltage protection circuits
- Adjustable power supplies
Features:
- Adjustable output voltage
- Low temperature coefficient
- Low output noise
- High stability
- Wide operating current range
Benefits:
- Precise voltage regulation
- Stable performance over a wide temperature range
- Reduced output ripple and noise
- Versatile application in various circuits
- Simplified circuit design
Additional Details:
The AP432 functions as a precision shunt regulator. The output voltage can be adjusted by using two external resistors. Its low temperature coefficient ensures that the output voltage remains stable over a wide operating temperature range. The low output noise minimizes interference in sensitive applications. The AP432 is commonly used in power supplies, voltage references, and other applications where a precise and stable voltage is required.
Electrical Specifications:
- Reference Voltage: 1.24 V
- Adjustable Output Voltage Range: Vref to 36V
- Operating Current: 100 µA to 100 mA
- Temperature Coefficient: 20 ppm/°C