EN
  • EN
  • DE

5962-9204203MEA

Part No 5962-9204203MEA
Manufacturer Analog Devices Inc.
Catalog OEM Parts (0 - 9)
Description 8 Dual 4CHANNEL Mux I.C.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Dual Supply Voltage 15 V
Max Dual Supply Voltage 22 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 32 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Channels 1
Number of Inputs 8
Number of Outputs 1
Number of Pins 16
Operating Supply Voltage 12 V
Power Dissipation 900 mW
RoHS Non-Compliant
Win Source Part Number 1029120-5962-9204203MEA
Categories OEM Parts(0-9)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-9204203MEA CAD Model

Description

Analog Devices Inc. introduces the precision integrated circuit 5962-9204203MEA, a high-performance product designed to cater to a wide range of applications requiring accurate signal processing. This component is a testament to Analog Devices' commitment to delivering top-notch reliability and functionality in the most demanding environments.

Key Features

  • High Precision: The 5962-9204203MEA offers exceptional accuracy, making it ideal for critical applications where signal integrity is paramount.
  • Durable: This product is built to meet stringent military specifications, ensuring it can withstand extreme temperatures, vibrations, and other harsh conditions.
  • Versatile: It is suitable for a variety of applications, including aerospace, defense, and other sectors that require military-grade components.
  • Long-Term Availability: As with many of Analog Devices' products, this component is designed for long-term availability, providing support for extended-lifecycle applications.

Technical Specifications

Parameter Value
Part Number 5962-9204203MEA
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)
Product Type Precision IC

Applications

The versatility of the 5962-9204203MEA allows it to be integrated into various high-reliability systems. It is particularly well-suited for:

  • Avionics and onboard systems
  • Military communication equipment
  • Spacecraft instrumentation and control
  • Missile and weapons systems

Ordering Information

For purchasing information on the 5962-9204203MEA from Analog Devices Inc., customers can contact authorized distributors or visit the Analog Devices official website. Ensure to verify the part number and specifications before placing an order to guarantee compatibility with your application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
Renesas Electronics America
48 Vfqfn (lead-free)
Need more? Email Us
Rochester Electronics
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
Vishay
8EWF Series 1200 V 270 ns Surface Mountable Fast Soft Recovery Diode - DPAK
Lowest to $0.9921

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $372.1676 $372.1676
2+ $333.6668 $667.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess