EN
  • EN
  • DE

5B34-25-FC

Part No 5B34-25-FC
Manufacturer Analog Devices Inc.
Catalog Sensors, Transducers Amplifiers
Description 5B34 - ISOLATED LINEARIZED RTD I / Analog Output Sensor Amplifier Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Sensor, Transducer Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type Analog Output
Voltage - Supply 4.75V ~ 5.25V
Output Type Analog
Current - Supply 30 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Standard Package 2 pcs
ECCN EAR99
HTSUS 9033.00.9000
Win Source Part Number 1027098-5B34-25-FC
Ultra Librarian 3D Model Ultra Librarian 5B34-25-FC CAD Model

Description

Analog Devices Inc.'s 5B34-25-FC is a high-performance, isolated voltage input module designed to offer precision signal conditioning capabilities for industrial applications. This robust module is part of the 5B series, renowned for its reliable performance in challenging environments.

Key Features

  • Isolation: The 5B34-25-FC provides 1500 Vrms transformer isolation, which minimizes the impact of high common-mode voltages and protects the user and sensitive equipment from dangerous voltage transients.
  • Input Range: It features a wide input range, accommodating signals from ±25 mV, making it versatile for various measurement tasks.
  • Accuracy: With a high level of accuracy and a low nonlinearity of ±0.05%, the module ensures precise data acquisition, vital for quality control and process monitoring.
  • Filtering: The module includes a three-pole filter which provides 100 dB of normal-mode rejection at 60 Hz, significantly reducing signal noise for clearer readings.
  • Output: The conditioned signal is output as a high-level voltage, which can be easily interfaced with analog-to-digital converters, PLCs, and data acquisition systems.

Applications

The 5B34-25-FC is ideally suited for a variety of industrial and instrumentation applications, including:

  • Process control systems
  • Data acquisition systems
  • Industrial automation
  • Test and measurement equipment

Reliability and Certification

Reliability is a cornerstone of the 5B series, and the 5B34-25-FC is no exception. It operates within a wide temperature range of -25°C to +85°C, ensuring stable performance under extreme conditions. Additionally, it is certified for industrial-grade applications, meeting stringent standards for safety and performance.

Easy Integration

The 5B34-25-FC comes in a compact and rugged package, ensuring easy integration into existing systems. Its plug-and-play nature, along with a user-friendly interface, makes setup and operation straightforward, reducing system complexity and maintenance costs.

You May Also Be Interested in

Omron
FIBER AMP 2CH STD PNP CONN
Need more? Email Us
Omron
SENSOR CTLR LINEAR OUTPUT
Need more? Email Us
Omron
AMPLIF TIMER NPN OUTPUT RAIL-MT
Need more? Email Us
Omron
AMPLIF TIMER NPN OUTPUT RAIL-MT
Need more? Email Us
Omron
FIBER AMP 1-OUT NPN PW
Need more? Email Us
Omron
FIBER AMP 1-OUT PNP PW
Need more? Email Us
Omron
AUTOTUNE PNP
Need more? Email Us
Omron
AMP UNIT 12-24VDC PWR SPLY NPN
Need more? Email Us
Omron
AMPLIF TIMER PNP OUTPUT RAIL-MT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess