EN
  • EN
  • DE

AD1026JSTZ

Part No AD1026JSTZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 170874-AD1026JSTZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1026JSTZ CAD Model

Description

The AD1026JSTZ is a high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of precision high-performance analog technology. This particular product is engineered to cater to applications requiring accurate analog-to-digital conversion, signal processing, and control systems.

Key Features and Benefits:

  • Precision Analog-to-Digital Conversion: The AD1026JSTZ is built to provide precise A/D conversion, which makes it suitable for critical applications where data integrity is paramount.
  • High-Speed Operation: Designed for applications that demand quick data processing, this IC can operate at high speeds without compromising accuracy.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-powered or energy-efficient systems.
  • Robust Design: The AD1026JSTZ is constructed to withstand harsh industrial environments, ensuring reliability and longevity in the field.
  • Integration Flexibility: With its compact size and versatile features, this product can be easily integrated into a wide range of electronic systems.

Applications:

The AD1026JSTZ is suited for a variety of applications across different sectors. Some of the common applications include:

  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • Industrial Control Systems
  • Data Acquisition Systems
  • Communication Infrastructure

Product Specifications:

Parameter Value
Package / Case LQFP
Mounting Type Surface Mount
Operating Temperature Specified by Manufacturer
Supply Voltage Specified by Manufacturer

For detailed technical specifications, application notes, and support documentation, customers should refer to the official datasheet provided by Analog Devices Inc. or consult with their technical support team.

You May Also Be Interested in

Amd
Lowest to $6.5223
ON Semiconductor
Lowest to $1.6320
ON Semiconductor
Lowest to $10.2980
JST Sales America Inc.
Need more? Email Us
NJR Corporation/NJRC
Lowest to $3.2363
ATI
Lowest to $17.8632
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
ON Semiconductor
Need more? Email Us
Amd
Lowest to $12.2349

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess