EN
  • EN
  • DE

AD1139K

Part No AD1139K
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description High Accuracy 18-Bit Digital-to-Analog Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 18
Number of D/A Converters 1
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type Internal
Operating Supply Voltage 5V, ±15V
INL/DNL (LSB) ±0.5 (Maximum), ±0.5 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 32-DIP (0.900", 22.86mm)
Manufacturer Package 32-CDIP Bottom Brazed
RoHS State Request Verification
Win Source Part Number 1135605-AD1139K
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD1139
Introduction Date December 14, 1998
ECCN EAR99
Country of Origin United Kingdom
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD1139K CAD Model

Description

The AD1139K from Analog Devices Inc. is a state-of-the-art precision analog-to-digital converter (ADC) that provides exceptional accuracy and stability. Tailored for high-performance applications that demand precise digital representation of analog signals, this product is a go-to choice for engineers and professionals in various fields, including medical instrumentation, industrial control systems, and data acquisition platforms.

Key Features:

  • High Resolution: The AD1139K offers a remarkable 16-bit resolution, ensuring that even the most subtle variations in the analog signal are captured with high fidelity.
  • Fast Conversion Rate: With a conversion time that is both swift and efficient, this ADC is well-suited for applications requiring real-time data processing.
  • Low Power Consumption: Designed for energy-sensitive applications, the AD1139K operates with minimal power draw, preserving battery life in portable devices and reducing energy costs in stationary installations.
  • Differential Inputs: The differential input structure enhances noise immunity, making the device ideal for environments with high electromagnetic interference (EMI).
  • On-Chip Calibration: The built-in calibration feature ensures ongoing accuracy and negates the effects of temperature drift and component aging.
  • Flexible Interface Options: The AD1139K seamlessly integrates with a variety of microprocessors and digital systems, thanks to its versatile interface capabilities.

Applications:

  • Medical Imaging Systems
  • Precision Instrumentation
  • Automated Test Equipment
  • Industrial Process Control
  • Data Acquisition Systems

The AD1139K is housed in a robust package that ensures long-term reliability and performance, even in harsh industrial environments. Analog Devices Inc.'s commitment to quality means that the AD1139K is backed by extensive testing and validation, providing engineers with the confidence to integrate this ADC into their most critical designs.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website to access comprehensive documentation and further assistance for the AD1139K precision ADC.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess