EN
  • EN
  • DE

AD1173

Part No AD1173
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 170890-AD1173
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1173 CAD Model

Description

The AD1173 from Analog Devices Inc. is a high-performance, precision analog-to-digital converter (ADC) that offers an exceptional balance of speed and resolution. Designed to cater to a wide range of applications, the AD1173 is an ideal choice for professionals in the fields of medical imaging, industrial automation, and high-speed instrumentation.

Key Features

  • High Resolution: The AD1173 features a 16-bit resolution, providing high accuracy and low noise performance for precise measurements.
  • Fast Sampling Rate: With a sampling rate that can reach up to millions of samples per second (MSPS), this ADC is capable of capturing rapid signal changes with ease.
  • Low Power Consumption: It is designed for efficiency, offering a low power consumption mode that makes it suitable for battery-powered devices and applications where power availability is a concern.
  • Integrated Features: The device comes with an on-chip buffer and reference, simplifying the design and reducing external component requirements.
  • Digital Interface: The AD1173 provides a flexible digital interface that is compatible with most microprocessors and DSPs, ensuring easy integration into existing systems.

Applications

The versatility of the AD1173 allows it to be used across various demanding applications, including:

  • Medical Imaging Systems
  • Industrial Control Systems
  • Data Acquisition Systems
  • Digital Communication Systems
  • Instrumentation

Technical Specifications

Parameter Value
Resolution 16-Bit
Max Sampling Rate Up to MSPS
Power Supply Low Voltage
Interface Digital SPI/QSPI/MICROWIRE/DSP compatible

Overall, the AD1173 is a robust and reliable ADC solution from Analog Devices Inc. that delivers high-fidelity data conversion, suitable for both complex industrial tasks and precision-sensitive applications. Its superior design ensures optimal performance while maintaining energy efficiency.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
ATI
Need more? Email Us
STMicroelectronics
Lowest to $64.1810
ATI
Need more? Email Us
ON Semiconductor
Lowest to $10.2980
Toshiba Semiconductor and Storage
Need more? Email Us
ATI
Lowest to $2.4359
Zilog
Lowest to $81.8144

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess