EN
  • EN
  • DE

AD1763ACPZ-R7

Part No AD1763ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816543-AD1763ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian AD1763ACPZ-R7 CAD Model

Description

Product Overview: AD1763ACPZ-R7 by Analog Devices Inc.

The AD1763ACPZ-R7 is a high-performance digital-to-analog converter (DAC) designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This product is part of their extensive range of precision DACs that cater to a wide array of applications, including industrial automation, telecommunications, and digital audio systems.

The AD1763ACPZ-R7 comes in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and suitable for high-density circuit designs. Its package is designed to ensure robust performance even in harsh industrial environments. The device operates with a single power supply, simplifying the power design for the system in which it is integrated.

This DAC boasts a 16-bit resolution, providing high fidelity and precision in converting digital signals to analog outputs. Its impressive linearity and low noise ensure that the output signal is both accurate and clean, making it ideal for critical applications where data integrity is paramount.

The device features a flexible interface that is compatible with various microprocessors and digital signal processors (DSPs), ensuring ease of integration into existing systems. It also supports a wide range of input data formats, adding to its versatility.

With a fast settling time, the AD1763ACPZ-R7 is capable of handling high-speed conversions, which is essential for real-time data processing and control systems. Its performance is further enhanced by its low power consumption, making it an excellent choice for portable and power-sensitive applications.

Key features of the AD1763ACPZ-R7 include:

  • 16-bit resolution for precise analog output
  • Robust LFCSP package suitable for high-density mounting
  • Single power supply operation for simplified system design
  • High linearity and low noise output for accurate signal representation
  • Compatible with various microprocessors and DSPs
  • Support for multiple input data formats
  • Fast settling time to accommodate high-speed applications
  • Low power consumption ideal for portable devices

The AD1763ACPZ-R7 by Analog Devices Inc. represents a blend of performance, flexibility, and reliability, making it a top choice for designers seeking a high-quality DAC solution.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess