EN
  • EN
  • DE

AD1833CST

Part No AD1833CST
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 6CH 24BIT 192KHZ 48LQFP / Bit Digital to Analog Converter 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Programmable Not Verified
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number AD1833
Standard Package 58 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36114-AD1833CST
Ultra Librarian 3D Model Ultra Librarian AD1833CST CAD Model

Description

Product Overview: AD1833CST from Analog Devices Inc.

The AD1833CST is a high-performance, single-chip audio DAC (Digital-to-Analog Converter) that provides an exceptional audio output quality for professional and high-fidelity applications. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this product is designed to meet the rigorous demands of audio enthusiasts and professionals alike.

Key Features

  • High-Resolution Audio: The AD1833CST supports 24-bit audio data formats and sample rates up to 192 kHz, ensuring detailed and accurate sound reproduction.
  • Dynamic Range: With an impressive dynamic range, this DAC is capable of delivering a wide soundstage with clear separation between instruments and vocals.
  • Low Distortion: The device is engineered to have extremely low total harmonic distortion plus noise (THD+N), which translates to pristine audio clarity and fidelity.
  • Multichannel Support: It features multiple output channels, making it suitable for surround sound systems and complex audio setups.
  • Compatibility: The AD1833CST is compatible with a variety of digital audio formats and interfaces, ensuring seamless integration with existing audio systems.

Applications

The AD1833CST is ideal for a range of applications that require high-quality audio output, including:

  • Professional Audio Equipment
  • High-fidelity Home Theater Systems
  • Digital Mixing Consoles
  • Automotive Audio Systems
  • Studio Recording Equipment

Technical Specifications

Parameter Value
Resolution 24-bit
Sample Rate Up to 192 kHz
Dynamic Range Exceptional
THD+N Extremely Low
Output Channels Multiple

For those who demand the highest standards in sound quality, the AD1833CST from Analog Devices Inc. delivers unparalleled performance. Its precision engineering and robust feature set make it the go-to choice for audio professionals and enthusiasts seeking the best in digital-to-analog conversion.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess