EN
  • EN
  • DE

AD1838AASZ

Part No AD1838AASZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 2 ADC, 6 DAC, 96KHZ 24 BIT CODEC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete(EOL)
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 6
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 105 / 108
Dynamic Range, ADCs / DACs (db) Typ 105 / 108
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Digital 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 52-QFP
Manufacturer Package 52-MQFP (10x10)
RoHS State Request Verification
Win Source Part Number 1135652-AD1838AASZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD1838A
Introduction Date February 16, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD1838AASZ CAD Model

Description

The AD1838AASZ from Analog Devices Inc. is a high-performance, single-chip audio codec that provides a comprehensive solution for advanced audio processing. Designed for high-end consumer electronics, this codec is perfect for applications requiring high-quality audio playback and recording, such as home theater systems, digital mixing consoles, and automotive audio systems.

Key Features

  • High-Resolution Audio: The AD1838AASZ supports 24-bit audio data and sample rates up to 192 kHz, ensuring the delivery of detailed and crystal-clear sound.
  • Multi-Channel Support: With its eight DACs and four ADCs, this codec can handle a variety of multi-channel audio configurations, making it ideal for surround sound applications.
  • Flexible Interface: The device offers a flexible serial interface that is compatible with SPI and I2C protocols, allowing for easy integration with most digital audio systems.
  • Low Distortion: The codec boasts a signal-to-noise ratio (SNR) of 105 dB and total harmonic distortion plus noise (THD+N) of -90 dB, resulting in high-fidelity audio reproduction.
  • Integrated PLL: An onboard phase-locked loop (PLL) provides a reliable clock source for the codec, reducing the need for external clocking components.

Applications

  • Home Theater Systems
  • Digital Mixing Consoles
  • Automotive Audio Systems
  • Professional Audio Workstations
  • Multi-Channel Audio Systems

The AD1838AASZ is housed in a 52-lead MQFP (Mini Quad Flat Package) that provides a compact footprint for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking to enhance the audio experience in their products.

With its combination of high-quality audio performance, multi-channel capability, and ease of integration, the AD1838AASZ from Analog Devices Inc. stands out as a superior audio codec for a wide range of high-end audio applications.

You May Also Be Interested in

Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5756 $70.3024
9+ $14.4213 $129.7917
13+ $13.9709 $181.6217
18+ $13.5204 $243.3672
23+ $13.0700 $300.6100
30+ $11.7175 $351.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess