EN
  • EN
  • DE

AD1851R-J-REEL7

Part No AD1851R-J-REEL7
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226693-AD1851R-J-REEL7
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1851R-J-REEL7 CAD Model

Description

Product Overview: AD1851R-J-REEL7 from Analog Devices Inc.

The AD1851R-J-REEL7 is a high-performance audio digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in the field of precision high-performance integrated circuits. This particular model is supplied in a convenient reel packaging, which makes it ideal for automated manufacturing processes and high-volume production environments.

Key Features and Benefits

  • High-Resolution Audio: The AD1851R-J-REEL7 supports high-resolution audio playback, offering an exceptional audio experience with its superior sound quality and clarity.
  • 16-Bit Resolution: With its 16-bit resolution, this DAC ensures accurate sound reproduction, capturing the nuances and details of the original audio source.
  • Dynamic Range: It boasts an impressive dynamic range, which allows for a wide range of sound intensities to be accurately represented, from the softest whispers to the loudest crescendos.
  • Sampling Rate: The device supports various sampling rates, making it versatile for different audio applications and ensuring compatibility with multiple digital audio sources.
  • Low Distortion: The AD1851R-J-REEL7 is engineered to have low total harmonic distortion (THD), which results in cleaner, more accurate sound output.
  • Reel Packaging: Supplied in reel form, it facilitates efficient handling and placement by automated equipment, reducing manual labor and the potential for damage during the assembly process.

Applications

The AD1851R-J-REEL7 is designed for a wide range of applications where high-quality audio playback is essential. It is commonly used in professional audio equipment, high-fidelity music systems, digital audio workstations, and other consumer electronics that demand superior DAC performance. Its robust design and high-quality output make it a preferred choice for audiophiles and professionals alike.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD1851R-J-REEL7 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and consistent performance in all types of audio applications. With its combination of advanced features and dependable operation, the AD1851R-J-REEL7 stands out as an excellent choice for any audio system requiring a high-quality DAC solution.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Oupiin
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention