EN
  • EN
  • DE

AD1851R-REEL7

Part No AD1851R-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 16BIT 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Type DAC, Audio
Resolution (Bits) 16 b
Data Interface PCM
Voltage Supply Source Dual ±
Supply Voltage (V) ±5V
Temperature Range - Operating -25°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number AD1851
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 751692-AD1851R-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1851R-REEL7 CAD Model

Description

Product Overview: AD1851R-REEL7

The AD1851R-REEL7 is a high-performance audio digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in the semiconductor industry. This precision DAC component is designed to deliver exceptional sound quality and accuracy for audio applications that demand the highest fidelity.

Key Features

  • High-Resolution Audio: The AD1851R-REEL7 supports high-resolution audio formats, making it suitable for professional audio equipment, high-end consumer audio systems, and digital audio workstations.
  • Dynamic Range: With an impressive dynamic range, this DAC ensures that the audio output is clear and free from distortion, providing a pure listening experience.
  • Compatibility: It is designed to be compatible with a variety of digital audio formats and standard protocols, ensuring seamless integration into existing audio systems.
  • Package: The AD1851R-REEL7 is available in a convenient tape and reel package, facilitating automated assembly processes for manufacturers.

Technical Specifications

  • Resolution: 16-bit
  • Sampling Rate: The DAC is capable of handling sampling rates up to 16-bit at standard audio frequencies.
  • Signal-to-Noise Ratio (SNR): It boasts a high signal-to-noise ratio, minimizing noise and ensuring audio clarity.
  • Power Supply: The device operates on a single 5V power supply, making it easy to integrate into various systems without the need for complex power arrangements.
  • Power Consumption: Low power consumption makes it an ideal choice for battery-powered devices or applications where power efficiency is critical.

Applications

  • High-end audio and home theater systems
  • Professional mixing and recording equipment
  • Audio workstations
  • Digital audio effects processors

The AD1851R-REEL7 from Analog Devices Inc. represents a blend of quality, performance, and reliability, making it a top choice for those in the audio industry who refuse to compromise on sound quality. Whether for a high-fidelity home audio system or professional studio equipment, the AD1851R-REEL7 stands ready to deliver unparalleled audio performance.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3820 $88.7640
4+ $36.4159 $145.6636
5+ $35.2779 $176.3895
7+ $34.1400 $238.9800
9+ $33.0020 $297.0180
12+ $29.5880 $355.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess