EN
  • EN
  • DE

AD1866RZ

Part No AD1866RZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC AUDIO 16BIT DUAL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type DAC, Audio
Resolution (Bits) 16 b
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3.5 V to 5.25 V
Temperature Range - Operating -35°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 007914-AD1866RZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1866RZ CAD Model

Description

The AD1866RZ is a high-performance, dual 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., specifically engineered for superior audio applications. This integrated circuit is part of Analog Devices' extensive range of audio converters, renowned for their exceptional sound quality and technical precision.

The AD1866RZ features two complete DAC channels, allowing it to output stereo audio with remarkable clarity and depth. Each channel operates independently, ensuring minimal crosstalk and delivering a pure, undisturbed audio experience. This makes the AD1866RZ an ideal choice for high-fidelity audio systems, professional audio equipment, and any application where pristine sound reproduction is paramount.

With a dynamic range of 92 dB and a signal-to-noise ratio (SNR) that matches, the AD1866RZ promises an audio output free from unwanted noise and distortion. Its total harmonic distortion plus noise (THD+N) is impressively low, further contributing to its audiophile-grade performance. The DAC operates over a sampling rate range up to 16.9344 MHz, providing flexibility for various audio formats and quality levels.

One of the key advantages of the AD1866RZ is its simple and straightforward design. It requires only a single +5V power supply, which simplifies the power supply design for audio systems and reduces the overall system cost. The DAC is also equipped with a voltage output, eliminating the need for an I/V conversion stage, which typically requires external operational amplifiers.

The AD1866RZ comes in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications without compromising on performance. Its low power consumption and small footprint make it an excellent choice for portable audio devices as well as stationary high-end audio systems.

Overall, the AD1866RZ from Analog Devices Inc. stands out as a robust and reliable audio DAC that offers exceptional sound quality, ease of use, and versatility, making it a top choice for audiophiles and professional audio designers alike.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.1015 $61.1015
2+ $50.1346 $100.2692
4+ $48.5679 $194.2716
5+ $47.0012 $235.0060
6+ $45.4345 $272.6070
8+ $40.7343 $325.8744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,265 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess