EN
  • EN
  • DE

AD1881JST

Part No AD1881JST
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description AC 97 SoundMAX Codec / General Purpose Audio Codec 2ADC / 2DAC Ch 48-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 170986-AD1881JST
Popularity Medium
Supply and Demand Status Balance
Family Name AD1881
Introduction Date June 02, 2003
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1881JST CAD Model

Description

AD1881JST SoundMAX® Integrated Audio Processor

The AD1881JST from Analog Devices Inc. is a high-performance audio processor that is part of the SoundMAX® family, designed to deliver superior audio quality for a wide range of applications. This integrated circuit is tailored to meet the demanding needs of modern audio processing tasks, providing both efficiency and versatility in a compact package.

Featuring AC '97 2.1 compliance, the AD1881JST offers a complete audio solution for advanced PC motherboards, add-in sound cards, and notebook computers. Its architecture is engineered to support the processing of multiple audio streams, enabling the creation of rich, dynamic soundscapes for immersive gaming, multimedia entertainment, and productivity applications.

Key Features:

  • High-Quality Audio: With its 20-bit DACs and ADCs, the AD1881JST ensures high-fidelity audio reproduction and recording, delivering clear and detailed sound.
  • Compatibility: Its AC '97 2.1 interface provides broad compatibility with a range of audio codecs, ensuring seamless integration with a variety of systems and platforms.
  • Multiple Channels: The device supports six-channel audio output for surround sound systems, enhancing the user experience for gaming and home theater setups.
  • 3D Sound Enhancement: Advanced spatialization and 3D positional audio features bring a new level of realism to audio playback, making it ideal for immersive environments.
  • Power Management: The AD1881JST includes power management capabilities that minimize power consumption during idle or low-usage periods, making it suitable for battery-powered devices.

The AD1881JST is equipped with a flexible programming interface, allowing for extensive customization and control over audio parameters. This enables developers to tailor the audio characteristics to suit specific application requirements, whether it's for a high-performance gaming rig or a sleek ultraportable laptop.

Overall, the AD1881JST from Analog Devices Inc. represents a robust audio processing solution that combines quality, compatibility, and power efficiency. Its comprehensive feature set and superior audio capabilities make it an excellent choice for enhancing the audio experience in a multitude of electronic devices.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
EPCOS (TDK)
Need more? Email Us
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Intersil
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3615 $58.9765
27+ $4.3994 $118.7838
41+ $4.2620 $174.7420
57+ $4.1245 $235.0965
73+ $3.9871 $291.0583
97+ $3.5747 $346.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess