EN
  • EN
  • DE

AD1958YRS

Part No AD1958YRS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC STEREO SNGL 16B 20SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Base Product Number AD1958
Standard Package 47 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36221-AD1958YRS
Ultra Librarian 3D Model Ultra Librarian AD1958YRS CAD Model

Description

The AD1958YRS is a high-performance, single-chip audio DAC (Digital-to-Analog Converter) from the renowned manufacturer Analog Devices Inc., known for its precision in audio signal processing. This audio DAC is designed to provide audiophile-grade sound quality and is ideal for a wide range of applications, including professional audio recording and playback systems, high-fidelity home theatre systems, and digital mixing consoles.

Key Features

  • High Resolution: The AD1958YRS supports 24-bit data inputs and an impressive dynamic range, making it capable of reproducing audio with exceptional clarity and detail.
  • Advanced Sampling Rates: With sampling rates up to 192 kHz, this DAC is well-suited for high-definition audio applications, ensuring that it can handle the most demanding digital audio formats.
  • Superior Signal-to-Noise Ratio (SNR): Offering a high SNR, the AD1958YRS minimizes noise, allowing for a cleaner, more precise audio output.
  • Multiple Output Configurations: The device can be configured in a variety of output modes, providing flexibility for different audio setups.

Performance and Quality

Analog Devices Inc. has designed the AD1958YRS with a focus on performance and quality. The device features a multi-bit sigma-delta modulator and a digital interpolation filter, which contribute to its high tolerance for clock jitter and robust audio signal reproduction. Additionally, the on-chip voltage reference and the advanced digital filtering techniques ensure stable performance and reduce potential distortions.

Easy Integration

The AD1958YRS comes in a compact SSOP (Shrink Small Outline Package) that is compatible with standard PCB (Printed Circuit Board) designs. This makes it easy to integrate into existing and new audio systems without the need for extensive redesigns. Moreover, the DAC operates over a wide temperature range, ensuring reliable performance across various environments.

Conclusion

With its combination of high-fidelity audio reproduction, versatile functionality, and ease of integration, the AD1958YRS from Analog Devices Inc. stands out as a top choice for audio professionals and enthusiasts looking for a premium DAC solution. Whether for studio-grade recording equipment or high-end consumer audio, the AD1958YRS delivers exceptional sound quality that meets the standards of the most discerning listeners.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1217 $64.0953
20+ $5.8443 $116.8860
31+ $5.6607 $175.4817
43+ $5.4782 $235.5626
55+ $5.2957 $291.2635
73+ $4.7482 $346.6186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess