The AD1959XRS from Analog Devices Inc. is a state-of-the-art, high-performance, single-chip stereo digital audio playback system. Designed for audiophiles and professional audio equipment manufacturers, the AD1959XRS delivers exceptional sound quality and fidelity, setting a new benchmark in audio performance.
Key Features
- High Resolution: Supports 24-bit audio data inputs with sample rates up to 192 kHz, ensuring the finest details in music are captured and reproduced.
- Advanced Digital Filtering: Includes proprietary digital interpolation and data-directed scrambling technology, which significantly reduces out-of-band noise and enhances sound quality.
- Dynamic Range: Offers an impressive dynamic range, providing a broad audio spectrum and allowing listeners to experience the full depth and clarity of the music.
- Low Distortion: Features a total harmonic distortion plus noise (THD+N) that is remarkably low, preserving the purity of the original audio signal.
Applications
The AD1959XRS is ideal for a wide range of high-end audio applications, including:
- Professional Audio Workstations
- High-Fidelity Home Audio Systems
- Digital Mixing Consoles
- DVD Players and Recorders
- Automotive Audio Systems
Technical Specifications
| Parameter |
Value |
| Resolution |
24-bit |
| Sampling Rate |
Up to 192 kHz |
| Dynamic Range |
120 dB |
| THD+N |
-108 dB |
The AD1959XRS is available in a robust package that ensures long-term reliability and performance. For those seeking audio perfection, the AD1959XRS by Analog Devices Inc. delivers an unmatched auditory experience that is as close to the original recording as possible.