EN
  • EN
  • DE

AD1974YSTZ

Part No AD1974YSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4 ADC with PLL, 192 kHz, 24-Bit Codec | IC ADC/AUDIO 24BIT 192K 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type ADC, Audio
Number of Channels 4
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192k
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number AD1974
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1135715-AD1974YSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1974YSTZ CAD Model

Description

The AD1974YSTZ is a high-quality, high-performance, multichannel audio analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver superior audio signal acquisition. This integrated circuit is an ideal choice for professional and consumer audio applications where fidelity and audio bandwidth are critical parameters.

Key Features:

  • High-Resolution Audio: The AD1974YSTZ offers 24-bit conversion, ensuring detailed and accurate digital representation of the audio input.
  • Sample Rates: It supports a wide range of sample rates, from 8 kHz up to 192 kHz, accommodating various high-definition audio formats.
  • Multi-channel Support: With four ADC channels, this device can handle complex audio systems, making it suitable for studio recording, live sound, and surround sound processing.
  • Dynamic Range: Boasting a dynamic range of 105 dB, it ensures low noise and high headroom for the audio signals.
  • Low Latency: The ADC is designed with low-latency digital filtering, which is essential for real-time audio processing and synchronization.
  • Flexible Interface: It features a serial audio interface port that can be configured for I2S or TDM data output, providing compatibility with a wide range of digital audio equipment.

Applications:

  • Digital mixing consoles
  • Multi-track recorders
  • Audio interfaces
  • Effects processors
  • Home theater systems
  • Automotive audio systems

The AD1974YSTZ is available in a 48-lead LQFP (Low Profile Quad Flat Package) which is optimized for efficient PCB layout and compact design. Its robust performance and versatile functionality make it a top choice for engineers and designers looking to enhance the audio quality and capabilities of their products.

Whether you're developing high-end audio equipment or seeking to improve the audio experience in consumer electronics, the AD1974YSTZ from Analog Devices Inc. provides the precision and reliability you need to achieve outstanding audio performance.

You May Also Be Interested in

Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5557 $51.1114
5+ $20.9688 $104.8440
8+ $20.3135 $162.5080
11+ $19.6582 $216.2402
14+ $19.0030 $266.0420
18+ $17.0372 $306.6696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess