EN
  • EN
  • DE

AD1981AJ

Part No AD1981AJ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171030-AD1981AJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1981AJ CAD Model

Description

The AD1981AJ is a highly integrated audio codec from Analog Devices Inc., designed to deliver a complete audio solution for a wide range of consumer electronics and computing systems. This codec features an AC '97 2.3 compliant interface, providing seamless integration with a variety of audio processing applications.

Key Features

  • High-Quality Audio: With its advanced signal processing capabilities, the AD1981AJ ensures crisp and clear audio output, enhancing the user experience for multimedia applications.
  • Multiple Streaming: The device supports multiple audio streams, allowing for simultaneous playback and recording, which is ideal for complex audio tasks.
  • Compatibility: The AC '97 interface ensures compatibility with a broad range of audio software and hardware, making it a versatile choice for system integrators.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1981AJ is suitable for portable devices where battery life is a critical factor.

Applications

The AD1981AJ is suited for a variety of applications, including:

  • Desktop and laptop computers
  • Consumer electronics
  • Portable media devices
  • Home theater systems
  • Professional audio workstations

Technical Specifications

The AD1981AJ boasts technical specifications that cater to demanding audio requirements:

  • Compatible with AC '97 2.3
  • Integrated stereo DACs and ADCs
  • 20-bit PCM DAC resolution
  • Variable sample rates for playback and recording
  • Low power consumption modes

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD1981AJ is no exception. With rigorous testing and quality control processes, users can trust this audio codec to deliver consistent performance and durability.

Ordering Information

To learn more about the AD1981AJ or to place an order, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure that you reference the correct product code to avoid any confusion during the ordering process.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5616 $59.0544
22+ $5.3835 $118.4370
34+ $5.2148 $177.3032
46+ $5.0474 $232.1804
60+ $4.8787 $292.7220
80+ $4.3740 $349.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess