EN
  • EN
  • DE

AD1984JCPZ-REEL

Part No AD1984JCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Definition Audio SoundMAX Codec
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1135724-AD1984JCPZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1984JCPZ-REEL CAD Model

Description

Product Overview: AD1984JCPZ-REEL by Analog Devices Inc.

The AD1984JCPZ-REEL is a high-performance audio codec from Analog Devices Inc., designed to deliver an exceptional audio experience for a wide range of applications. This integrated circuit is part of the SoundMAX® line of audio products, which are renowned for their audio fidelity and feature-rich capabilities. The AD1984JCPZ-REEL is available in a convenient reel packaging, making it suitable for mass production and automated assembly processes.

Key Features

  • High Definition Audio: Compliant with the Intel High Definition (HD) Audio Interface, the AD1984JCPZ-REEL ensures clear and crisp audio output, which is essential for multimedia and entertainment systems.
  • Multi-Streaming: This codec supports multi-streaming, allowing different audio streams to be sent to different outputs, such as speakers and headphones, simultaneously.
  • Energy Efficient: With its low power consumption, the AD1984JCPZ-REEL is an energy-efficient solution for portable and battery-powered devices, contributing to longer battery life and reduced environmental impact.
  • Flexibility: The device features multiple DACs and ADCs, providing flexibility for a variety of audio configurations and enabling support for surround sound systems and multiple audio channels.
  • SoundMAX® Software: When paired with SoundMAX software, the AD1984JCPZ-REEL delivers enhanced audio processing capabilities, including equalization, spatialization, and advanced effects for an immersive listening experience.

Applications

The AD1984JCPZ-REEL is ideal for a broad spectrum of audio applications, including desktop and laptop computers, docking stations, multimedia speakers, and home theater systems. Its ability to provide high-quality audio makes it a top choice for professional audio workstations and gaming setups that demand superior sound performance.

Technical Specifications

The codec comes in a 48-lead LFCSP (Lead Frame Chip Scale Package) and operates over a wide temperature range. It features a 48 kHz sampling rate, which is standard for most audio applications, ensuring compatibility and ease of integration into existing systems.

Ordering Information

For ordering, the AD1984JCPZ-REEL is provided in tape and reel packaging, facilitating the supply chain and inventory management for large-scale production. The reel format ensures that the components are well-protected during shipping and handling.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess