EN
  • EN
  • DE

AD210BNZ

Part No AD210BNZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description SP Amp ISOL Amp Triple 16.5V 12-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1523+
Reference case DIP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717428-AD210BNZ
Family Name AD210
Introduction Date October 26, 1995
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD210BNZ CAD Model

Description

The AD210BNZ from Analog Devices Inc. is a state-of-the-art precision isolation amplifier designed to offer reliable and high-performance signal isolation for a wide range of industrial and commercial applications. This device is a part of Analog Devices' distinguished portfolio of amplifiers, known for their exceptional quality and engineering.

Key Features

  • High Accuracy: The AD210BNZ boasts a nonlinearity specification of only 0.1% max at G = 1, ensuring precise signal amplification and fidelity.
  • High CMRR: With a Common-Mode Rejection Ratio (CMRR) of 120 dB (min, DC to 60 Hz, G = 1), the amplifier significantly reduces the noise and interference from common-mode signals.
  • Wide Bandwidth: It offers a wide bandwidth of up to 20 kHz (G = 1), making it suitable for capturing and amplifying a broad range of signal frequencies without distortion.
  • Three-Port Isolation: The AD210BNZ provides three-port isolation between input, output, and power, allowing up to 2500 V rms isolation voltage. This feature enhances user safety and protects sensitive equipment from high-voltage transients.
  • Flexible Power Supply Options: It can be powered by ±15 V supplies, providing flexibility in various system designs.

Applications

The AD210BNZ is ideal for numerous applications that require accurate signal isolation, such as:

  • Industrial process controls
  • Data acquisition systems
  • Test and measurement equipment
  • Ground loop elimination
  • Motor control feedback systems

Reliability and Support

Analog Devices Inc. is committed to providing not only high-performance components but also robust technical support for their products. The AD210BNZ is backed by comprehensive documentation, including datasheets, application notes, and design resources to assist engineers in integrating this isolation amplifier into their designs with confidence.

Ordering Information

The AD210BNZ is available in a 16-lead PDIP package, ensuring ease of integration into PCB designs. For purchasing information, detailed specifications, and support, visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $480.9023 $480.9023
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess