EN
  • EN
  • DE

AD22037Z-RL7

Part No AD22037Z-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Accelerometer Dual ±18g 3V to 6V 94mV/g to 106mV/g 8-Pin CLCC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 2.5 kHz
Axis X, Y
Bandwidth 2.5 kHz
Case / Package CLCC
Depth 5 mm
Lead Free Contains Lead
Length 5 mm
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Nominal Supply Current 700 µA
Number of Pins 8
Output Type Analog
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Sensitivity (mV/g) 100 mV/g
Win Source Part Number 1232002-AD22037Z-RL7
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD22037Z-RL7 CAD Model

Description

The AD22037Z-RL7 is a high-performance, low-power, analog-output, single-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. This cutting-edge product from Analog Devices Inc. is designed to measure acceleration with a full-scale range of ±5 g. It is ideal for applications where precise motion sensing is crucial.

Key Features

  • High Accuracy: The AD22037Z-RL7 offers excellent accuracy and linearity over its full range of measurement.
  • Low Power Consumption: It is optimized for battery-powered applications due to its low power consumption.
  • Analog Output: The device provides a simple analog output proportional to the acceleration.
  • Single-axis Sensing: Designed for single-axis motion sensing, it is perfect for applications that require reliable and straightforward acceleration data.
  • Robust Design: The AD22037Z-RL7 is built to withstand harsh environments, making it suitable for industrial and automotive applications.

Applications

The versatility of the AD22037Z-RL7 allows it to be used in a wide range of applications. These include:

  • Vehicle Dynamic Control (VDC)
  • Electronic Stability Control (ESC)
  • Antilock Braking Systems (ABS)
  • Platform Stabilization
  • Inertial Navigation Systems
  • Tilt Sensing
  • Robotics

Technical Specifications

Parameter Value
Measurement Range ±5 g
Output Type Analog Voltage
Supply Voltage 2.4 V to 5.25 V
Operating Temperature -40°C to +85°C
Package / Case RL7

The AD22037Z-RL7 from Analog Devices Inc. represents a blend of advanced technology with practical features, making it a go-to choice for engineers and designers looking for reliable acceleration measurement in their projects.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6741 $74.0223
5+ $20.2455 $101.2275
8+ $19.6128 $156.9024
11+ $18.9801 $208.7811
14+ $18.3475 $256.8650
19+ $16.4494 $312.5386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,724 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess