EN
  • EN
  • DE

AD22057RZ-REEL

Part No AD22057RZ-REEL
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816546-AD22057RZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD22057RZ-REEL CAD Model

Description

Product Overview: AD22057RZ-REEL from Analog Devices Inc.

The AD22057RZ-REEL is a high-performance, single-supply difference amplifier from Analog Devices Inc., designed to meet the rigorous demands of automotive and industrial applications. This precision amplifier comes in a convenient reel packaging, making it suitable for automated manufacturing processes and bulk procurement.

Key Features and Benefits

  • Single Supply Operation: The AD22057RZ-REEL operates from a single 5 V supply, simplifying power supply design and reducing power consumption.
  • High Common-Mode Voltage Range: With a wide common-mode voltage range, this amplifier can handle voltages significantly above and below the supply rails, providing flexibility in various applications.
  • Low Offset Voltage: The low offset voltage ensures high accuracy in signal amplification, critical for precision measurement and control systems.
  • Robust ESD Protection: The device features robust electrostatic discharge (ESD) protection, making it resilient in harsh electrical environments and reducing the risk of damage during handling and operation.
  • Automotive Temperature Range: It is designed to operate over the extended automotive temperature range, ensuring reliable performance under varying temperature conditions.
  • Compact Packaging: The AD22057RZ-REEL is offered in a small 8-lead SOIC package, ideal for space-constrained applications.

Applications

  • Automotive Battery Monitoring
  • Industrial Process Controls
  • Motor Control Feedback Systems
  • Strain Gauge Amplifiers
  • Current Sensing Applications

The AD22057RZ-REEL is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the most demanding applications. With its robust feature set and flexible operation, this difference amplifier is an excellent choice for designers looking for a component that offers both precision and durability. Whether it's for automotive electronics, industrial automation, or any application requiring precise voltage difference measurement, the AD22057RZ-REEL stands out as a top-tier solution.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9584 $54.7920
12+ $8.9916 $107.8992
18+ $8.7106 $156.7908
24+ $8.4296 $202.3104
31+ $8.1486 $252.6066
42+ $7.3056 $306.8352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,727 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess