EN
  • EN
  • DE

AD22100AR-REEL

Part No AD22100AR-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -40C-85C 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 85°C
Output Type Analog Voltage
Supply Voltage (V) 4V ~ 6.5V
Resolution 22.5mV/°C
Accuracy - Highest (Lowest) ±2°C (±3.7°C)
Test Condition 25°C (-40°C)
Temperature Range - Operating -50°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD22100
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135745-AD22100AR-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD22100AR-REEL CAD Model

Description

Analog Devices Inc. AD22100AR-REEL Voltage Output Temperature Sensor

The AD22100AR-REEL from Analog Devices Inc. is a high-performance voltage output temperature sensor that provides a linear temperature measurement in a compact and versatile package. This sensor is specifically designed to offer accurate temperature readings with a minimal need for external calibration, making it an ideal choice for a wide range of applications including industrial control systems, medical equipment, and consumer electronics.

With an operating temperature range of -50°C to +150°C, the AD22100AR-REEL is capable of withstanding extreme conditions while maintaining its precision. The sensor outputs a linear voltage that is proportional to the Celsius temperature with a scale factor of 22.5 mV/°C, ensuring that temperature monitoring is both straightforward and reliable. The output voltage at 0°C is typically 250 mV, and the device operates from a single supply of 4 V to 6.3 V, which allows for easy integration into various circuit designs.

The AD22100AR-REEL comes in a robust 8-lead SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. The sensor's small form factor does not compromise its performance, as it features a low quiescent current draw of typically 210 µA, which is beneficial for power-sensitive designs.

One of the key advantages of the AD22100AR-REEL is its ease of use. It requires minimal external components, which simplifies circuit complexity and reduces the overall bill of materials. This temperature sensor also boasts excellent linearity and a high level of accuracy, with minimal drift over time and temperature, ensuring reliable and consistent readings.

Engineers and designers looking for a dependable temperature sensing solution will find the AD22100AR-REEL to be a perfect fit. Its combination of performance, durability, and ease of use makes it a go-to component for temperature monitoring and control applications. Supplied in reel packaging, it is also well-suited for high-volume production, offering a convenient and cost-effective option for manufacturers.

For detailed specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9390 $59.7560
9+ $12.2577 $110.3193
13+ $11.8746 $154.3698
18+ $11.4916 $206.8488
23+ $11.1085 $255.4955
31+ $9.9594 $308.7414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,323 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess