EN
  • EN
  • DE

AD22100KRZ

Part No AD22100KRZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local 0°C to 100°C
Output Type Analog Voltage
Supply Voltage - Operating 4 V to 6.5 V
Resolution 22.5mV/°C
Accuracy - Highest (Lowest) ±2°C
Testing Conditions 25°C
Temperature Range - Operating -50°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 136528-AD22100KRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD22100KRZ CAD Model

Description

The AD22100KRZ is a monolithic temperature sensor from Analog Devices Inc. that provides a voltage output proportional to the temperature. It operates on a single 4 V to 30 V supply and is designed to measure temperature in the range of -50°C to +150°C, making it an ideal choice for a wide range of applications.

Key Features:

  • Temperature Range: Capable of sensing temperatures from -50°C to +150°C, this sensor can be used in environments that experience extreme conditions.
  • Linear Output: The output voltage is linearly proportional to temperature, with a slope of 22.5 mV/°C, providing ease of interfacing with readout or control circuitry.
  • Single Supply Operation: It can operate from a single 4 V to 30 V supply, offering flexibility in system design and simplifying power management.
  • Low Power Consumption: The AD22100KRZ is designed to draw minimal current, making it suitable for battery-powered applications.
  • Small Package: Available in a TO-92 package, it is compact and can be easily integrated into various designs without requiring a lot of space.
  • High Accuracy: With a tight initial tolerance of ±2°C, this sensor allows for precise temperature measurements without the need for calibration in many applications.

Applications:

The versatility of the AD22100KRZ temperature sensor makes it suitable for a broad array of applications, including:

  • Industrial Process Control
  • Environmental Monitoring
  • HVAC Systems
  • Battery Management Systems
  • Automotive Temperature Sensing
  • Electronic Test Equipment

Ordering Information:

The AD22100KRZ is available for purchase in a TO-92 package. For detailed specifications, technical documents, and ordering information, visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess