EN
  • EN
  • DE

HMC606LC5

Part No HMC606LC5
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 2GHZ-18GHZ 32CSMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC General Purpose 2GHz ~ 18GHz 32-CSMT (5x5)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 32-TFCQFN Exposed Pad
Case / Package 32-CSMT (5x5)
Family Name HMC606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 1127-3228, HMC606LC5-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920466-HMC606LC5
Ultra Librarian 3D Model Ultra Librarian HMC606LC5 CAD Model

Description

The HMC606LC5, manufactured by Analog Devices Inc., is a state-of-the-art GaAs MMIC PHEMT Distributed Power Amplifier die that operates from DC to 28 GHz. This high-performance component is designed to deliver exceptional signal fidelity and wide bandwidth, making it an ideal choice for a variety of demanding applications in the RF and microwave domains.

Key Features

  • Frequency Range: The HMC606LC5 offers a broad frequency range from DC to 28 GHz, ensuring versatility across multiple applications including point-to-point radios, VSAT, military & space, fiber optics, and test instrumentation.
  • Output Power: It provides 16 dBm of output power at 1 dB compression point, ensuring strong signal transmission with minimal distortion.
  • Gain: With a high gain of 13 dB, this amplifier can effectively boost the signal strength without the need for additional amplification stages.
  • Return Loss: The input and output return loss are 15 dB and 10 dB respectively, indicating good impedance matching and reduced signal reflection.
  • Supply Voltage: The HMC606LC5 is designed to operate at a supply voltage of +5V, making it compatible with standard power supply levels in electronic systems.
  • Package: It is offered in a compact 5x5 mm SMT package, which allows for convenient integration into space-constrained designs.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT
  • Military & Space
  • Fiber Optics
  • Test Instrumentation

The HMC606LC5 is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for advanced RF and microwave systems. Its robust design and impressive specifications make it a top choice for engineers looking to enhance system performance across a wide range of frequencies.

You May Also Be Interested in

NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess